location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SG-201 A4 20 Sheets photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG-201 A4 Photo Paper 20 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1686A021
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:35:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon SG-201 A4 20 Sheets photo paper :
The short editorial description of Canon SG-201 A4 20 Sheets photo paper

SG-201 A4 Photo Paper 20 Sheets
More>>>
Canon SG-201 A4 20 Sheets photo paper:
The official marketing text of Canon SG-201 A4 20 Sheets photo paper as supplied by the manufacturer

This satin finish paper offers increased thickness and weight and has the texture of real photographic paper. Ideal for producing outstanding landscape photographs or wedding photographs with a professional touch.

A fresh view on habitual things. Paper is a material most widely used for letters, reports and presentations. But, in fact, things are not that simple. Canon’s aim is to make use of paper’s latent reserves by designing new printing sizes and media that would expand the creativity area. Canon’s advanced paper production technologies perform best and give optimal results when printing on Canon’s equipment. It was R&D that brought Canon to the leading position on printer and paper market.

Short summary description Canon SG-201 A4 20 Sheets photo paper:
This short summary of the Canon SG-201 A4 20 Sheets photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SG-201 A4 Photo Paper 20 Sheets, 260 g/m², 20 sheets, 210 x 297 mm, A4

Long summary description Canon SG-201 A4 20 Sheets photo paper:
This is an auto-generated long summary of Canon SG-201 A4 20 Sheets photo paper based on the first three specs of the first five spec groups.

Canon SG-201 A4 Photo Paper 20 Sheets. Media weight: 260 g/m². Media sheets per package: 20 sheets, Paper dimensions: 210 x 297 mm, Standard media sizes: A4

Features
Media weight *
260 g/m²
Other features
Media sheets per package
20 sheets
Paper dimensions
210 x 297 mm
Standard media sizes
A4