location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Webcam C615
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000736 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206028043
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:21:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1920 x 1080 pixels
  • - Full HD
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Black
More>>>
Short summary description Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black:
This short summary of the Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech HD Webcam C615, 1920 x 1080 pixels, Full HD, 1080p, 8 MP, USB 2.0, Black

Long summary description Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black:
This is an auto-generated long summary of Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Logitech HD Webcam C615. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Supported video modes: 1080p. Interface: USB 2.0, Product color: Black. Package width: 3" (76.2 mm), Package depth: 8.25" (209.6 mm), Package height: 6" (152.4 mm). Master (outer) case width: 12.4" (316 mm), Master (outer) case length: 12.4" (315 mm), Master (outer) case height: 8.82" (224 mm). Compatible operating systems: Windows XP (SP2), Windows Vista, Windows 7 (32/64 Bit), Mac OS X 10.5

Performance
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Supported video modes
1080p
Maximum interpolated image resolution
8 MP
Auto focus
Yes
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product color *
Black
USB powered
Yes
Packaging data
Package width
3" (76.2 mm)
Package depth
8.25" (209.6 mm)
Package height
6" (152.4 mm)
Package weight
13.2 oz (374 g)
Logistics data
Master (outer) case width
12.4" (316 mm)
Master (outer) case length
12.4" (315 mm)
Master (outer) case height
8.82" (224 mm)
Master (outer) case weight
7.74 lbs (3.51 kg)
Other features
Mac compatibility
Yes
USB required
Yes
Compatible operating systems
Windows XP (SP2), Windows Vista, Windows 7 (32/64 Bit), Mac OS X 10.5
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:33:17
Uk has collected 14 expert reviews for Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
micromart.co.uk
Updated:
2014-03-21 03:12:53
If you're looking for a webcam with some full HD capabilities and don't mind paying for them, there are few better-priced than this: the Logitech C615 HD Webcam.It may be mid-field in the company's range of webcams, but that gives it a good balance betwee...
70%
goodgearguide.com.au
Updated:
2017-02-02 03:06:08
Full 1080p HD may be an alluring webcam option, but for some, that feature (and its resulting price) is overkill. On the other end of the spectrum, stepping down to bargain models can shave off too many bells and whistles. Logitech's C615 HD ($70 MSRP) we...
0%
lanoc.org
Updated:
2013-08-01 03:33:16
Logitech has gone back to the drawing board and decided to redesign their latest line of webcams. Today's consumer demand great HD videos and photos, whether they are at home or on the go. Logitech certainly has the type of reputation of a company that c...
Bottom line I feel that this webcam does perform well for an HD Webcam. The video is crisp and clear, even in a dark room. It has decent built-in audio along with some nice portable features as well. The software is dead simple and performed without glitches or fus...
0%
pcworld.com_techhive.com
Updated:
2016-12-10 04:48:24
Full 1080p HD may be an alluring webcam option, but for some, that feature (and its resulting price) is overkill. On the other end of the spectrum, stepping down to bargain models can shave off too many bells and whistles. Logitech's C615 HD ($70 MSRP) we...
Good Excellent video and audio, Portable “fold-and-go” design, Affordable...
Bad Lower frame rate required for acceptable 1080p video recording...
Bottom line The Logitech C615 offers a great balance of features without a high-end price...
80%
pcworld.com_techhive.com
Updated:
2017-07-13 01:31:22
A good webcam is essential if you plan to spend a lot of time video chatting with family, friends, and co-workers. While these devices have come a long way from the cheap plastic and grainy images of yore, just a handful of standalone webcams exists these...
Good Excellent lowlight capabilities, Background removal and 720p/60fps streaming are good valueadds, Same gorgeous 1080p image as the C920—and at the same price, Clear, balanced picture, Great stereo audio, 1080p video chats over Skype, Excellent video and au...
Bad Background removal is slow and errorprone, No RealSense tech means, among other things, no Windows Hello, Design could've used a more extensive overhaul, List price is on the higher end for consumer webcams, Lower frame rate required for acceptable 1080p...
90%
lifewire.com
Updated:
2020-03-01 23:15:25
The inexpensive webcam makes it possible for just about anyone to make a video call, stream games on Twitch, or to record a quick video for YouTube. A good webcam has HD resolution, quality sound, and is easy to use. We tested the Logitech C615 Webcam to...
Good Flexible, solid design, Easily positioned, Full 1080p HD video...
Bad Short USB cable, Black finish catches smudges...
Bottom line Strikes a balance between affordability and performance.The Logitech C615 Webcam strikes the perfect balance between performance and affordability. The quality design, high definition video, and quality sound make this an excellent webcam for most tasks a...
90%
Brand Image Article code product Stock Price from
Logitech C615 Portable HD webcam 8 MP 1920 x 1080 pixels USB 2.0 Black Logitech C615 Portable HD webcam 8 MP 1920 x 1080 pixels USB 2.0 Black
(show image)
960-001056 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)
Logitech PTZ Pro Camera webcam 1920 x 1080 pixels USB Black, Gray Logitech PTZ Pro Camera webcam 1920 x 1080 pixels USB Black, Gray
(show image)
960-001022 PTZ Pro Camera 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CC3000e webcam USB 2.0 Black, Silver Logitech CC3000e webcam USB 2.0 Black, Silver
(show image)
960-000983 CC3000e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech C930e webcam 1920 x 1080 pixels USB Black Logitech C930e webcam 1920 x 1080 pixels USB Black
(show image)
960-000972 C930e Business Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000768 HD Pro Webcam C920 0.00
(excl. VAT)
0 (incl. VAT)
Logitech B525 HD webcam 2 MP 1280 x 720 pixels USB 2.0 Black Logitech B525 HD webcam 2 MP 1280 x 720 pixels USB 2.0 Black
(show image)
960-000842 B525 HD Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000735 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)
Logitech B910 HD webcam 5 MP USB 2.0 Black Logitech B910 HD webcam 5 MP USB 2.0 Black
(show image)
960-000684 B910 HD 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black
(show image)
960-000635 HD Webcam C270 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)