location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Webcam C270
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000635 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206023802
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 MP 1280 x 720 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB
  • - Black
Guarantee: 2 years
Long product name Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black :
The short editorial description of Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black

C270, HD, 1280x720, 3,0MP, USB, black
More>>>
Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black:
The official marketing text of Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black as supplied by the manufacturer

HD video calls
You’ll get HD 720p video calling on most major instant messaging applications and Logitech Vid HD.

3-megapixel snapshots
It’s easy to take snapshots when you don’t have time for a video call (software enhanced).

Includes Logitech Vid HD
Now HD video calling is free, fast and easy for you and anyone you want to talk to. It’s built into your webcam setup, so you can call right away.

Built-in mic with RightSound
It gives you clear conversations without annoying background noise.

RightLight technology
It automatically adjusts the image during your call, so you look your best even in dim light.

IM compatibility
Works with Skype, Windows Live Messenger, Yahoo! Messenger, AOL Instant Messenger (AIM) and other popular instant messaging applications.

Free video editing software
Logitech has teamed up with MAGIX to offer MAGIX Photo Manager 9 and MAGIX Video Easy with your new Logitech webcam. And they’re free.

Short summary description Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black:
This short summary of the Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech HD Webcam C270, 3 MP, 1280 x 720 pixels, 30 fps, USB, Black, 3" (76.2 mm)

Long summary description Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black:
This is an auto-generated long summary of Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black based on the first three specs of the first five spec groups.

Logitech HD Webcam C270. Megapixel: 3 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB, Product color: Black. Package width: 3" (76.2 mm), Package depth: 8.25" (209.6 mm), Package height: 6" (152.4 mm). Minimum system requirements: USB, Minimum RAM: 512 MB. Master (outer) case width: 12.4" (316 mm), Master (outer) case length: 12.4" (315 mm), Master (outer) case height: 8.82" (224 mm)

Performance
Megapixel *
3 MP
Maximum video resolution *
1280 x 720 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Interface *
USB
Product color *
Black
Packaging data
Package width
3" (76.2 mm)
Package depth
8.25" (209.6 mm)
Package height
6" (152.4 mm)
Package weight
11.3 oz (319.4 g)
System requirements
Minimum system requirements
USB
Minimum RAM
512 MB
Logistics data
Master (outer) case width
12.4" (316 mm)
Master (outer) case length
12.4" (315 mm)
Master (outer) case height
8.82" (224 mm)
Master (outer) case weight
6.79 lbs (3.08 kg)
Other features
Minimum processor
1 GHz
Minimum storage drive space
200 MB
USB required
Yes
Compatible operating systems
Windows XP/Vista/7
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:09:39
Uk has collected 12 expert reviews for Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-17 18:09:39
Product Code: 960-000582 The Logitech C270 HD Webcam is a compact webcam that comes in a variety of funky coloured designs – the black and grey model we tested is the most sober-looking of the range. It measures 70x18x30mm and will easily fit in the...
Bottom line Those seeking a value-for-money webcam that offers HD video capture will love the Logitech C270 HD Webcam. This model is solidly built, offers 720p video capture and proved capable of taking sharp still 3Mp photos. Carrie-Ann Skinner...
90%
expertreviews.co.uk
Updated:
2011-10-08 05:07:19
Logitech's C270 webcam has a weighted base that makes it easy to sit it on your desk or perch it on a laptop or monitor. When you plug it in, it opens an update wizard automatically, which prompts you to install its software from the internet or the CD...
Bottom line Logitech comes up trumps with an inexpensive webcam that has outstanding picture quality...
100%
pocket-lint.com
Updated:
2013-06-06 03:56:52
Those of us that are in our thirties, and older, will remember how much it used to cost to buy something that could make video. And of course, those same people remember how hard it was to handle, edit and share that video. Now, for less than £20 you...
Good Cheap as chips, great microphone, decent detail in good light, a doddle to configure...
Bad Fixed focus, poor exposure control, slightly distracting noise in low light...
Bottom line Cheap with solid performance. It might not produce stunning HD images, but the video quality is more than enough for Skype calls, and far better than any laptop's built-in camera...
60%
Brand Image Article code product Stock Price from
Logitech C615 Portable HD webcam 8 MP 1920 x 1080 pixels USB 2.0 Black Logitech C615 Portable HD webcam 8 MP 1920 x 1080 pixels USB 2.0 Black
(show image)
960-001056 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)
Logitech PTZ Pro Camera webcam 1920 x 1080 pixels USB Black, Gray Logitech PTZ Pro Camera webcam 1920 x 1080 pixels USB Black, Gray
(show image)
960-001022 PTZ Pro Camera 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CC3000e webcam USB 2.0 Black, Silver Logitech CC3000e webcam USB 2.0 Black, Silver
(show image)
960-000983 CC3000e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech C930e webcam 1920 x 1080 pixels USB Black Logitech C930e webcam 1920 x 1080 pixels USB Black
(show image)
960-000972 C930e Business Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000768 HD Pro Webcam C920 0.00
(excl. VAT)
0 (incl. VAT)
Logitech B525 HD webcam 2 MP 1280 x 720 pixels USB 2.0 Black Logitech B525 HD webcam 2 MP 1280 x 720 pixels USB 2.0 Black
(show image)
960-000842 B525 HD Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black Logitech HD C615 webcam 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000736 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)
Logitech B910 HD webcam 5 MP USB 2.0 Black Logitech B910 HD webcam 5 MP USB 2.0 Black
(show image)
960-000684 B910 HD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB Black:
Disclaimer

_x000D_
© 2018 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered. _x000D_

_x000D_
Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac is a trademark of Apple Inc. FaceTime is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Chrome OS are trademarks of Google Inc._x000D_
_x000D_
_x000D_
Software features and offerings subject to change._x000D_
_x000D_
Additional services require Internet access and registration._x000D_
_x000D_
Some photographs are simulated.
_x000D_
All other trademarks are the property of their respective owners._x000D_