location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Whitenergy 4081 power adapter/inverter 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whitenergy Check ‘Whitenergy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4081
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04081 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Whitenergy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whitenergy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 11:33:50
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Whitenergy 4081 power adapter/inverter 90 W Black :
The short editorial description of Whitenergy 4081 power adapter/inverter 90 W Black

AC Adapter 230V - 19V 4.9A, connector 5.5*2.5 mm, Evo nx9000, Evo nx9005
More>>>
Short summary description Whitenergy 4081 power adapter/inverter 90 W Black:
This short summary of the Whitenergy 4081 power adapter/inverter 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Whitenergy 4081, 230 V, 50 Hz, 90 W, 19 V, 4.9 A, Evo nx9000 Evo nx9005 Evo nx9008 Evo nx9010 Evo n1050v Presario 2100AP Presario 2100CA Presario...

Long summary description Whitenergy 4081 power adapter/inverter 90 W Black:
This is an auto-generated long summary of Whitenergy 4081 power adapter/inverter 90 W Black based on the first three specs of the first five spec groups.

Whitenergy 4081. Input voltage: 230 V, Input frequency: 50 Hz, Output power: 90 W. Product color: Black

Brand Image Article code product Stock Price from
HP 65W power adapter/inverter Black HP 65W power adapter/inverter Black
(show image)
402018-001 65W 0.00
(excl. VAT)
0 (incl. VAT)
HP 380467-001 power adapter/inverter Indoor 65 W Black HP 380467-001 power adapter/inverter Indoor 65 W Black
(show image)
380467-001 380467-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 239704-001 power adapter/inverter Black HP 239704-001 power adapter/inverter Black
(show image)
239704-001 239704-001 0.00
(excl. VAT)
0 (incl. VAT)
eReplacements

eReplacements 101898-001 power adapter/inverter Black
(show image)
101898-001 101898-001 0.00
(excl. VAT)
0 (incl. VAT)
ASUS AC Adapter 90-N55PW1002 power adapter/inverter Black ASUS AC Adapter 90-N55PW1002 power adapter/inverter Black
(show image)
90-N55PW1002 AC Adapter 90-N55PW1002 0.00
(excl. VAT)
0 (incl. VAT)
HP 417220-001 power adapter/inverter Indoor 65 W Black HP 417220-001 power adapter/inverter Indoor 65 W Black
(show image)
417220-001 417220-001 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI 120765-001 Notebook AC Adapter power adapter/inverter Black
(show image)
120765-001 120765-001 Notebook AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP AC adapter (65 watt) power adapter/inverter 65 W HP AC adapter (65 watt) power adapter/inverter 65 W
(show image)
371790-001 AC adapter (65 watt) 0.00
(excl. VAT)
0 (incl. VAT)
HP AC Adapter 65W power adapter/inverter HP AC Adapter 65W power adapter/inverter
(show image)
DC359A AC Adapter 65W 0.00
(excl. VAT)
0 (incl. VAT)