HP logo

HP 239704-001 power adapter/inverter Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139264
Info modified on:
05 Jul 2024, 14:34:01
Guarantee:
1 Year.
Long product name HP 239704-001 power adapter/inverter Black:

AC Adapter

HP 239704-001 power adapter/inverter Black:

- High quality AC Adapter to replace your HP 239704-001.
- AC Adapter 18-20v, 72W
- Guaranteed to meet or exceed the original manufacturer's specifications for the 239704-001 AC Adapter.

Short summary description HP 239704-001 power adapter/inverter Black:

HP 239704-001, 18.5 V, Black, 8.32 oz (236 g), 4.13 x 1.73 x 1.1" (105 x 44 x 28 mm)

Long summary description HP 239704-001 power adapter/inverter Black:

HP 239704-001. Output voltage: 18.5 V. Product color: Black. Weight: 8.32 oz (236 g). Dimensions (WxDxH): 4.13 x 1.73 x 1.1" (105 x 44 x 28 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.