location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100-125V 12A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-15R Outlets, 2 5-15P Inputs, 1U Rack/Wall
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUB151U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253071 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 13:02:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tripp Lite PDUB151U user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-phase Switched 1U Black
  • - 6 AC outlet(s) NEMA 5–15R
  • - 1520 W
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black :
The short editorial description of Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black

100-125V 12A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-15R Outlets, 2 5-15P Inputs, 1U Rack/Wall
More>>>
Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black:
The official marketing text of Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black as supplied by the manufacturer

Bypass PDU Recommended for Maintaining Continuous Power During UPS Maintenance
Keeping mission-critical data center equipment operating at its optimal level often means scheduled
maintenance. But what if you are unable to afford the costly downtime involved in powering down for
regular upkeep? This 100-125V 12A single-phase hot-swap PDU works in conjunction with your UPS
system to keep everything running 24/7/365. It allows you to manually transfer connected equipment to
utility power via the PDU’s bypass switch, permitting maintenance or equipment replacement with no
interruption of performance.

Features Dual Inputs and a Manual Transfer Switch for Uninterrupted Operation
The PDUB151U includes separate UPS and utility input cables with NEMA 5-15P plugs. The manual
transfer switch allows PDU output power to flow from either input. Flip the switch to Bypass to replace the
UPS and flip back to Normal once the maintenance or UPS replacement is complete. Equipment
connected to the six NEMA 5-15R outlets will continue to operate without interruption.

Optional ECO Switching Feature Enables Cost-Cutting Power Savings
By enabling the ECO power saving feature, you can power off a single bank of five controlled 5-15R
outlets all at once when the device connected to the master 5-15R outlet is powered off or goes into a lowpower consumption mode.

Mounts into 1U of Rack Space or Wall
Use the included mounting hardware to install the PDUB151U’s all-metal housing into 1U of space in an
EIA-standard 19-inch rack. You may also use the mounting brackets to secure the PDU to a wall.

Short summary description Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black:
This short summary of the Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUB151U, Switched, 1U, Single-phase, Horizontal, Metal, Black

Long summary description Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black:
This is an auto-generated long summary of Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUB151U. PDU types: Switched, Rack capacity: 1U, Type: Single-phase. AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA L5-15P. LED indicators: Power, Status. Nominal input voltage: 100 - 125 V, Maximum current: 12 A, AC input frequency: 50 - 60 Hz. Width: 17.2" (437.9 mm), Depth: 3.94" (100.1 mm), Height: 1.73" (43.9 mm)

Design
PDU types *
Switched
Type
Single-phase
Rack capacity *
1U
Mounting
Horizontal
Housing material
Metal
Product color
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
6 AC outlet(s)
Power plug
NEMA L5-15P
AC outlet types *
NEMA 5–15R
Features
LED indicators
Power, Status
Color-coded outlets
Yes
Power
Nominal input voltage *
100 - 125 V
AC input frequency
50 - 60 Hz
Maximum current *
12 A
Output voltage
100 - 125 V
Maximum power
1520 W
Weight & dimensions
Width
17.2" (437.9 mm)
Depth
3.94" (100.1 mm)
Weight & dimensions
Height
1.73" (43.9 mm)
Weight
5.67 lbs (2.57 kg)
Packaging data
Package weight
6.79 lbs (3.08 kg)
Package width
8" (203.2 mm)
Package depth
21.3" (541 mm)
Package height
5.2" (132.1 mm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332253078
Logistics data
Country of origin
China
Master (outer) case width
16.7" (424.2 mm)
Master (outer) case length
21.8" (553.7 mm)
Master (outer) case height
11.8" (299.7 mm)
Master (outer) case weight
30 lbs (13.6 kg)
Quantity per master (outer) case
4 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUMV15-ISO 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUMH30-ISO PDUMH30-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black
(show image)
PDUMNH32HVAT2 PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black
(show image)
PDUMNH30AT2 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black Tripp Lite PDUMNH30HVAT2 power distribution unit (PDU) 1 AC outlet(s) 1U Black
(show image)
PDUMNH30HVAT2 PDUMNH30HVAT2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMNH20HVAT1 PDUMNH20HVAT1 3.8kW 200–240V Single-Phase ATS/Monitored PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, Network Card, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMH20HVATS PDUMH20HVATS 3.8kW 200–240V Single-Phase ATS/Local Metered PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15ATS 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMNH20AT1 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)