Tripp Lite logo

Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51499
Info modified on:
10 Aug 2024, 11:45:16
Bullet Points Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:
  • - Ideal metered PDU for telecom, security, A/V and other small network applications
  • - Digital ammeter for on-site load monitoring helps prevent power overloads
  • - 3840 joules protect your valuable electronics against dangerous surges and spikes
  • - 12 NEMA 5-15/20R outlets distribute AC power to connected equipment
  • - Flexible installation options include 1U and 0U rack, under counter and on wall
Guarantee:
2-year limited warranty
Long product name Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:

2.9kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount

Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:

Single-Phase 120V PDU Distributes and Monitors Network-Grade Power to Multiple Loads
This local metered PDU is an ideal unit for telecom, security, audio/video and a wide variety of general portable and stationary rack-mount applications. Recommended for network-grade IT environments, the PDUMH30-ISO provides real-time monitoring of load levels via its built-in digital current metering. A 15-foot (4.6-meter) cord with L5-30P input plug connects to your facility’s AC power source, generator or protected UPS system to distribute power to connected loads.

Digital Load Meter Helps Prevent Potentially Expensive Overloads
The PDUMH30-ISO features 12 NEMA 5-15/20R outlets in two separately breakered load banks. A digital ammeter reports the load for each bank separately, so you can balance loads across both built-in 20A breakers. Add the two load-bank current values together to determine total input current. Monitoring amperage helps ensure load levels remain well below maximum capacity with no danger of overload that could lead to costly downtime or damaged equipment. Maintaining proper load levels can keep your TCO (total cost of ownership) low.

3840 Joules per Load Bank Fight Back Against Unexpected Power Surges
Protecting your valuable electronics is ISOBAR® network-grade AC surge and noise suppression. A 3840-joule surge protection rating defends your sensitive electronic components against even the strongest power surges, spikes and line noise. The PDUMH30-ISO covers full normal (H-N) and common (N-G/H-G) protection modes. A green LED confirms your connected equipment is protected.

Up-to-Date Safety Features Protect Your Vital Equipment
The switchless design helps prevent an accidental shutdown, which could lead to costly downtime. Circuit breakers protect connected components from dangerous overloads.

Versatile Installation Options Give You Plenty of Choices
The reversible all-metal housing comes with mounting brackets for installation in 1U of space or 0U vertical mounting in an EIA-standard 19-inch rack. You can also reorient the brackets for permanent mounting under a counter or on a wall with user-supplied hardware.

Short summary description Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:

Tripp Lite PDUMH30-ISO, Metered, 0U/1U, Single-phase, Horizontal/Vertical, Metal, Black

Long summary description Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:

Tripp Lite PDUMH30-ISO. PDU types: Metered, Rack capacity: 0U/1U, Type: Single-phase. AC outlets quantity: 12 AC outlet(s), AC outlet types: NEMA 5-15R, NEMA 5-20R, Power plug: NEMA L5-30P. Cable length: 179.9" (4.57 m). Nominal input voltage: 120 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Width: 18.9" (479 mm), Depth: 4.83" (122.7 mm), Height: 1.72" (43.7 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.