location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-M931 label-making tape Black on silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-M931
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-M931 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766691802
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZE-M931 label-making tape Black on silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TZe
  • - Tape size: 0.472" (1.2 cm)
  • - Laminated
  • - Brand compatibility: Brother
  • - Label color: Black on silver
  • - Tape width: 0.472" (1.2 cm)
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-M931 label-making tape Black on silver :
The short editorial description of Brother TZE-M931 label-making tape Black on silver

12 mm black on silver tape, 8m
More>>>
Brother TZE-M931 label-making tape Black on silver:
The official marketing text of Brother TZE-M931 label-making tape Black on silver as supplied by the manufacturer

Brother TZe tape cassettes have been developed to work perfectly with our P-touch labelling machines, giving you professional labels that are designed to last.

Short summary description Brother TZE-M931 label-making tape Black on silver:
This short summary of the Brother TZE-M931 label-making tape Black on silver data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-M931, Black on silver, TZe, Brother, 0.472" (1.2 cm), 315" (8 m), 1 pc(s)

Long summary description Brother TZE-M931 label-making tape Black on silver:
This is an auto-generated long summary of Brother TZE-M931 label-making tape Black on silver based on the first three specs of the first five spec groups.

Brother TZE-M931. Label color: Black on silver, Tape type: TZe, Brand compatibility: Brother. Tape width: 0.472" (1.2 cm), Tape length: 315" (8 m), Quantity per pack: 1 pc(s). Tape size: 0.472" (1.2 cm)

Features
Label color *
Black on silver
Tape type
TZe
Laminated
Yes
Brand compatibility
Brother
Weight & dimensions
Tape width *
0.472" (1.2 cm)
Weight & dimensions
Tape length
315" (8 m)
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
0.472" (1.2 cm)
Brand Image Article code product Stock Price from
Brother TZE-FX261 label-making tape Black on white Brother TZE-FX261 label-making tape Black on white
(show image)
TZE-FX261 TZE-FX261 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M951 label-making tape Black on silver Brother TZE-M951 label-making tape Black on silver
(show image)
TZE-M951 TZE-M951 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX611 label-making tape Black on yellow Brother TZE-FX611 label-making tape Black on yellow
(show image)
TZE-FX611 TZE-FX611 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FA3 label-making tape Blue on white Brother TZE-FA3 label-making tape Blue on white
(show image)
TZE-FA3 TZE-FA3 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-435 label-making tape White on red Brother TZE-435 label-making tape White on red
(show image)
TZE-435 TZE-435 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-335 label-making tape White on black TZ Brother TZE-335 label-making tape White on black TZ
(show image)
TZE-335 TZE-335 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-S641 label-making tape Black on yellow TZ Brother TZE-S641 label-making tape Black on yellow TZ
(show image)
TZE-S641 TZE-S641 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-421 label-making tape Black on red Brother TZE-421 label-making tape Black on red
(show image)
TZE-421 TZE-421 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-631 label-making tape Black on yellow Brother TZE-631 label-making tape Black on yellow
(show image)
TZE-631 TZE-631 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-431 label-making tape Black on red Brother TZE-431 label-making tape Black on red
(show image)
TZE-431 TZE-431 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)