icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Brother logo

Brother TZE-431 label-making tape Black on red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
315889
Info modified on:
10 Jun 2024, 10:32:18
Long product name Brother TZE-431 label-making tape Black on red:

12 mm Gloss Black on Red

Brother TZE-431 label-making tape Black on red:

For P-Touch series

Short summary description Brother TZE-431 label-making tape Black on red:

Brother TZE-431, Black on red, TZe, Brother, 0.472" (1.2 cm), 315" (8 m), 0.669" (17 mm)

Long summary description Brother TZE-431 label-making tape Black on red:

Brother TZE-431. Label color: Black on red, Tape type: TZe, Brand compatibility: Brother. Tape width: 0.472" (1.2 cm), Tape length: 315" (8 m), Width: 0.669" (17 mm). Tape size: 0.472" (1.2 cm)

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.