location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-FX251 label-making tape Black on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laminated tape
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-FX251 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502626107 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 400507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:52:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TZE-FX251 label-making tape Black on white
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TZe
  • - Tape size: 0.945" (2.4 cm)
  • - Water-resistant Chemical-resistant Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label color: Black on white
  • - Tape width: 0.945" (2.4 cm)
  • - Flexibility Cold-resistant
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-FX251 label-making tape Black on white :
The short editorial description of Brother TZE-FX251 label-making tape Black on white

Flexible Black on White Laminated Tape 24mm x 8m
More>>>
Brother TZE-FX251 label-making tape Black on white:
The official marketing text of Brother TZE-FX251 label-making tape Black on white as supplied by the manufacturer

Laminated tape sticks to virtually any surface and is durable enough to withstand scrapes and abrasions. Because it is water-resistant, it can be used outdoors, as well as indoors. It shrugs off spills of any kind, from water to oil to chemicals, and it won't fade under harsh UV rays. It also stays on in hot and cold environments from freezers to microwaves.

Short summary description Brother TZE-FX251 label-making tape Black on white:
This short summary of the Brother TZE-FX251 label-making tape Black on white data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-FX251, Black on white, TZe, Thermal transfer, Brother, PT-2430PC, PT-2700, PT-9600, PT-2730, PT-9700PC, PT-9800PCN, 0.945" (2.4 cm)

Long summary description Brother TZE-FX251 label-making tape Black on white:
This is an auto-generated long summary of Brother TZE-FX251 label-making tape Black on white based on the first three specs of the first five spec groups.

Brother TZE-FX251. Label color: Black on white, Tape type: TZe, Print technology: Thermal transfer. Tape width: 0.945" (2.4 cm), Tape length: 315" (8 m), Width: 1.18" (30 mm). Tape size: 0.945" (2.4 cm)

Brand Image Article code product Stock Price from
Brother TZE-435 label-making tape White on red Brother TZE-435 label-making tape White on red
(show image)
TZE-435 TZE-435 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-335 label-making tape White on black TZ Brother TZE-335 label-making tape White on black TZ
(show image)
TZE-335 TZE-335 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-161 label-making tape Black on transparent Brother TZE-161 label-making tape Black on transparent
(show image)
TZE-161 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-421 label-making tape Black on red Brother TZE-421 label-making tape Black on red
(show image)
TZE-421 TZE-421 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-631 label-making tape Black on yellow Brother TZE-631 label-making tape Black on yellow
(show image)
TZE-631 TZE-631 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-431 label-making tape Black on red Brother TZE-431 label-making tape Black on red
(show image)
TZE-431 TZE-431 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-325 label-making tape TZ Brother TZE-325 label-making tape TZ
(show image)
TZE-325 TZE-325 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-261 label-making tape Black on white TZ Brother TZE-261 label-making tape Black on white TZ
(show image)
TZE-261 TZE-261 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-243 label-making tape Blue on white Brother TZE-243 label-making tape Blue on white
(show image)
TZE-243 TZE-243 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-233 label-making tape Blue on white Brother TZE-233 label-making tape Blue on white
(show image)
TZE-233 TZE-233 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)