location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10P79AA customer display USB Type-C Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10P79AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10P79AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161195075 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2024 00:01:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 10P79AA customer display USB Type-C Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Captivate customers’ attention with this attractive, adaptable display. The included 1.8 meter USB-C® cable lets you best
  • - position it to put vital information where you need it
  • - Display a range of content—everything from useful purchase information and loyalty reward programs to eye-catching
  • - promos—supports 2x20, and 3x16 lines of text or engaging video
  • - Find the optimal height for your countertop—from 5 inches to 1.3 feet—with three adjustable pole sections and built-in
  • - tilt and swivel for adaptable viewing angles
  • - View essential information across a gamut of lighting conditions. 400 nits of brightness and a LED half life of ≥ 50,000
  • - hours deliver superb visibility and lasting value
  • - Adapt to an ever-shifting marketplace with the ability to change between touch and non-touch display functionality
  • - Prepare for upcoming innovations with the integrated webcam and IR facial recognition technology, allowing for a more
  • - enhanced, interactive, and customizable customer experience
  • - Keep dust and liquids at bay with durable IP52* rated sealed glass that helps protect the screen from spills and intrusive
  • - debris
  • - Enjoy support for your retail operating system of choice. The HP Engage One Pro customer facing pole display supports
  • - Windows 10, Windows 10 IoT, Linux® , and Android-based systems
  • - Rest easy that your IT investment is supported by a three year standard limited warranty
Long product name HP 10P79AA customer display USB Type-C Black, White :
The short editorial description of HP 10P79AA customer display USB Type-C Black, White

6.6", 1400 x 720, 450 Nits, 0.105 x 0.105 mm, Black / White, Black / White
More>>>
HP 10P79AA customer display USB Type-C Black, White:
The official marketing text of HP 10P79AA customer display USB Type-C Black, White as supplied by the manufacturer

HP Engage One Pro 6.6 Inch Pole Display

Get vital text and video content out in front with this dynamic 6.6” customer facing pole display for the HP Engage One Pro. An adjustable design and future-minded features deliver style and scalability to elevate any experience.

Short summary description HP 10P79AA customer display USB Type-C Black, White:
This short summary of the HP 10P79AA customer display USB Type-C Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10P79AA, 6.6", 1400 x 720 pixels, 1000:1, 0.00413" (0.105 mm), 450 cd/m², 85°

Long summary description HP 10P79AA customer display USB Type-C Black, White:
This is an auto-generated long summary of HP 10P79AA customer display USB Type-C Black, White based on the first three specs of the first five spec groups.

HP 10P79AA. Display diagonal: 6.6", Display resolution: 1400 x 720 pixels, Contrast ratio: 1000:1. Product color: Black, White, Height adjustment range: 0 - 1.57" (0 - 40 mm). Interface: USB Type-C. Power source type: DC. Width: 6.75" (171.4 mm), Depth: 18.3" (464.1 mm), Height: 4.53" (115 mm)

Display
Display diagonal *
6.6"
Display resolution *
1400 x 720 pixels
LED backlight *
Yes
Touchscreen *
Yes
Contrast ratio
1000:1
Digit pitch
0.00413" (0.105 mm)
Display brightness
450 cd/m²
Viewing angle
85°
Features
Product color
Black, White
Height adjustment range
0 - 1.57" (0 - 40 mm)
Ports & interfaces
Interface *
USB Type-C
Power
Power source type
DC
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
6.75" (171.4 mm)
Depth
18.3" (464.1 mm)
Height
4.53" (115 mm)
Weight
32.8 oz (930 g)
Base dimensions
6.3 x 4.53 x 0.394" (160 x 115 x 10 mm)
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)