location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-4718E security camera Dome IP security camera Outdoor 3840 x 2160 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-4718E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069456619 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2022
Product end of life date
D-Link DCS-4718E user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-4718E user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-4718E security camera Dome IP security camera Outdoor 3840 x 2160 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4K Ultra HD 8-megapixel sensor
  • - IP66 Weather-Resistant
  • - Motorised varifocal lens
  • - 30m Night Vision with WDR & LowLight+
  • - PoE for easy installation
  • - Easy remote management with D-ViewCam
Guarantee: 2 Years
Long product name D-Link DCS-4718E security camera Dome IP security camera Outdoor 3840 x 2160 pixels Wall :
The short editorial description of D-Link DCS-4718E security camera Dome IP security camera Outdoor 3840 x 2160 pixels Wall

8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E
More>>>
D-Link DCS-4718E security camera Dome IP security camera Outdoor 3840 x 2160 pixels Wall:
The official marketing text of D-Link DCS-4718E security camera Dome IP security camera Outdoor 3840 x 2160 pixels Wall as supplied by the manufacturer

Professional Surveillance in 4K Ultra High Definition
An 8 Megapixel lens and state-of-the-art image enhancement features are packed into a compact form factor that’s ready to face the outdoors.

4K Ultra HD Resolution
8-megapixel sensor with 4K Ultra HD resolution up to 3840 x 2160 for detailed footage

Weather-Resistant
IP66 water-resistant and dust-tight housing with an operating temperature range of -30 to 50 °C

Day & night surveillance
Built-in IR LED illuminators with 30-meter range for pitch-black areas

Wide Dynamic Range
Improved image quality in high-contrast conditions with WDR

PoE Capable
Supports 802.3af PoE for flexible and simple installation

Storage options
Equipped with a microSD card slot anda ONVIF compatibility for local storage to device or NAS

LowLight+
Optimised for increased image quality in low-light environments

Free Video Management Software
Free D-ViewCam software to take snapshots, video clips and save them to a local hard drive

High quality videos, whatever the lighting
Video resolutions of up to 3840 x 2160 provide incredibly detailed videos while noise reduction, WDR and superior low light performance dramatically improve image quality, even in challenging lighting conditions.

Viewing Angles
(H) 108.6° - 35°
(V) 56° - 21°
(D) 125° - 42°

High Quality Lens
Motorised varifocal 3.3 - 12 mm lens with an F1.4 aperture

Versatile Monitoring in All Environments.
The IP66-rated water and dust-resistant design make this camera ideal for deployment in all weather conditions. The adjustable mount allows the camera to be quickly and easily positioned to get the best field of view.

Weather-resistant
Withstands rain and moisture, with a wide operating temperature range of -30°C to 50°C.

Optimising Bandwidth and Storage
To maximise bandwidth efficiency and improve image quality, the DCS-4718E provides real-time video compression using the H.265, H.264 and MJPEG codecs, supporting three separate profiles for simultaneous video streaming and recording.

Flexible Connectivity
Built-in 802.3af-compliant PoE support simplifies installation by providing power and networking connectivity over a single standard network cable.

Optional recording to an NVR, VMS or NAS system
Support for ONVIF Profile S lets you easily record video streams to your ONVIF compliant NVR, VMS or NAS system for centralized viewing or continuous, 24/7 recording.

Short summary description D-Link DCS-4718E security camera Dome IP security camera Outdoor 3840 x 2160 pixels Wall:
This short summary of the D-Link DCS-4718E security camera Dome IP security camera Outdoor 3840 x 2160 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-4718E, IP security camera, Outdoor, Wired, CE, FCC, RCM, Wall, White

Long summary description D-Link DCS-4718E security camera Dome IP security camera Outdoor 3840 x 2160 pixels Wall:
This is an auto-generated long summary of D-Link DCS-4718E security camera Dome IP security camera Outdoor 3840 x 2160 pixels Wall based on the first three specs of the first five spec groups.

D-Link DCS-4718E. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product color: White, Form factor: Dome. Angle of rotation: 355°, Lens viewing angle, horizontal: 108.6°, Lens viewing angle, vertical: 56°. Sensor type: CMOS, Optical sensor size: 1/2.5". Digital zoom: 18x, Focal length range: 3.3 - 12 mm, Closest focusing distance: 19.7" (0.5 m)

Performance
Type *
IP security camera
Placement supported *
Outdoor
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Certification
CE, FCC, RCM
Design
Form factor *
Dome
Mounting type *
Wall
Product color *
White
Protection features
Vandal proof
International Protection (IP) code
IP66
Camera
Camera pan control
Yes
Camera tilt control
Yes
Angle of rotation
355°
Lens viewing angle, horizontal
108.6°
Lens viewing angle, vertical
56°
Lens viewing angle, diagonal
125°
Tilt angle range
10 - 90°
Pan range
0 - 355°
White balance
Auto
Camera shutter type
Electronic
Image sensor
Number of sensors
1
Optical sensor size
1/2.5"
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
18x
Focal length range
3.3 - 12 mm
Maximum aperture number
1.4
Closest focusing distance
19.7" (0.5 m)
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
3840 x 2160 pixels
Total megapixels *
8 MP
Video compression formats
H.264, H.265, M-JPEG
Video recording
Yes
Frame rate
20 fps
Noise reduction
Yes
Noise reduction technology
3D noise reduction
Video
Gain control type
Auto
Privacy masking
Yes
Time stamp overlay
Yes
Text caption overlay
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3af
Supported network protocols
IPv4, HTTP/HTTPS,RTSP/RTP/RTCP, TCP, UDP, DHCP, DNS, DDNS, NTP, FTP, SMTP, Client, ONVIF Profile S compliant, ARP, ICMP, PPPoE, SNMP v1/v2c/v3
Wi-Fi *
No
Bluetooth *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SDHC, SDXC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Security
Video motion detection
Yes
Alert notification type
E-mail, Snapshot alert message
Motion sensor
Yes
Management features
Web-based management
Yes
Firmware upgradeable
Yes
Reset button
Yes
Power
Power source type *
AC, DC, PoE
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
8 W
DC output voltage
12
DC output current
1.5 A
Operational conditions
Operating temperature (T-T)
-30 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
9.13" (232 mm)
Depth
2.91" (74 mm)
Height
3.15" (80 mm)
Weight
26.5 oz (750 g)
Packaging content
Number of cameras *
1
Logistics data
Harmonized System (HS) code
85258900
Brand Image Article code product Stock Price from
D-Link DCS-8200LH security camera IP security camera Indoor 1280 x 720 pixels Floor D-Link DCS-8200LH security camera IP security camera Indoor 1280 x 720 pixels Floor
(show image)
DCS-8200LH DCS-8200LH 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-960L security camera Cube IP security camera Indoor 1280 x 720 pixels Desk D-Link DCS-960L security camera Cube IP security camera Indoor 1280 x 720 pixels Desk
(show image)
DCS-960L DCS-960L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels
(show image)
DCS-2230L DCS-2230L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-2132L/E security camera Box IP security camera Indoor 1280 x 800 pixels D-Link DCS-2132L/E security camera Box IP security camera Indoor 1280 x 800 pixels
(show image)
DCS-2132L/E Cloud Camera 2200 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-7513 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall D-Link DCS-7513 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall
(show image)
DCS-7513 DCS-7513 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels
(show image)
DCS-5222L DCS-5222L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-2210 security camera Box Indoor 1920 x 1080 pixels D-Link DCS-2210 security camera Box Indoor 1920 x 1080 pixels
(show image)
DCS-2210 DCS-2210 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)