D-Link logo

D-Link DCS-960L security camera Cube IP security camera Indoor 1280 x 720 pixels Desk

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172233
Info modified on:
14 Mar 2024, 19:38:36
End of life date:
01 Apr 2019
Short summary description D-Link DCS-960L security camera Cube IP security camera Indoor 1280 x 720 pixels Desk:

D-Link DCS-960L, IP security camera, Indoor, Wireless, Desk, Black, Cube

Long summary description D-Link DCS-960L security camera Cube IP security camera Indoor 1280 x 720 pixels Desk:

D-Link DCS-960L. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk, Product color: Black, Form factor: Cube. Field of view (FOV) angle: 180°, Lens viewing angle, horizontal: 180°, Lens viewing angle, vertical: 120°. Sensor type: CMOS, Optical sensor size: 1/2.7". Digital zoom: 8x

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.