location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
940XL Magenta
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4908AE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:08:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Photo magenta
  • - High (XL) Yield
  • - 1 pc(s)
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta :
The short editorial description of HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta

HP 940XL Magenta Officejet Ink Cartridge with HP Officejet Ink
More>>>
HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta:
The official marketing text of HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta as supplied by the manufacturer




Short summary description HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta:
This short summary of the HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 940XL Magenta, High (XL) Yield, Photo magenta, Dye-based ink, 1 pc(s)

Long summary description HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta:
This is an auto-generated long summary of HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta based on the first three specs of the first five spec groups.

HP 940XL Magenta. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Printing colors: Photo magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic color
Magenta
Compatibility *
Officejet Pro 8000 Officejet Pro 8500
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colors *
Photo magenta
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Weight
1.76 oz (50 g)
Package weight
2.72 oz (77 g)
Logistics data
Quantity per pallet
4200 pc(s)
Other features
Case or master carton quantity
50 pc(s)
Package dimensions (WxDxH)
5.59 x 4.29 x 0.984" (142 x 109 x 25 mm)
Retail only
No