location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB874A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB874A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420397922 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jul 2011
Product end of life date
data sheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Blue, Cyan, Yellow
  • - A4 19 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 384 MHz
Guarantee: One-year limited hardware24-hour, 7 days a week Web support, business hour phone support withinperiod
Long product name HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi :
The short editorial description of HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi

HP Officejet Pro 8500 Wireless All-in-One Print/Fax/Scan/Copy - A909g
More>>>
HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:
The official marketing text of HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi as supplied by the manufacturer




Short summary description HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:
This short summary of the HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet CB874A, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Direct printing

Long summary description HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet CB874A. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 19 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Print professional colour documents for a cost per page up to 50% lower than lasers[3].

Get professional print quality for high impact general office documents, with a cost per page as much as 50% lower than competitive lasers[5]. Print with individually-replaceable HP Officejet pigment inks for durable, water-resistant outputs[6].

Help protect the environment - use up to 50% less energy than lasers with this versatile 4-in-1.

Minimise your impact on the environment with this efficient, ENERGY STAR® qualified device – use up to 50% less energy than with competitive colour laser all-in-ones[5]. Reduce your paper usage too with digital fax, HP Smart Web Printing[7].

Get more done with fast, wireless[4] performance and an easy-to-use touch screen.

Share reliable performance between up to 5 users via your wireless network[2]. Enjoy speeds equivalent to a laser printer with up to 15 black / 11 ppm colour[8], plus two-sided printing, 50-sheet automatic document feeder and large touch screen.

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (color, normal quality, A4/US Letter)
19 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
15 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (color, normal quality, A4)
17 cpm
Copy speed (black, draft, A4)
35 cpm
Copy speed (color, draft, A4)
34 cpm
Time to first copy (black, normal)
18 s
Time to first copy (color, normal)
23 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Maximum copy speed (black, A4)
5 cpm
Maximum copy speed (color, A4)
3.58 cpm
Copy speed (black, best, letter)
5
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, Fax, File, Image
Scan speed (color)
5 ppm
Scan speed (black)
4 ppm
Grayscale levels
256
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
125 pages
Speed dialing
Yes
Fax speed dialing (max numbers)
99
Fax broadcasting
48 locations
Caller ID
Yes
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Blue, Cyan, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Delay print
Yes
Input & output capacity
Total number of input trays *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Paper tray media weight
75 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g
Performance
Maximum internal memory
128 MB
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
Memory Stick (MS), miniSD, MMC, MMC+, MMCmicro, MS PRO, SD, SDHC, xD
Processor frequency
384 MHz
Sound power level (standby)
59 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.4"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
55 W
Power consumption (standby)
16 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 95 °F
Other features
Dimensions (WxDxH)
19.4 x 18.9 x 13" (494 x 479 x 331 mm)
Acoustic pressure emissions
59 dB
Network ready
Yes
Print quality (black, best quality)
1200 x 1200 DPI
Compatible operating systems
Microsoft Windows 7, Windows Vista Ultimate (32-bit x86 and 64-bit), Windows Vista Enterprise, Windows Vista Business, Windows Vista Home Premium, Windows Vista Home Basic, Windows XP Professional x64 (SP1), Windows XP Professional (SP1) and Home (SP1) (32 and 64-bit), and Windows 2000 (SP4), Mac OS X v 10.4.11 or higher, Mac OS X v 10.5.x, Mac OS X v 10.6, Linux
PictBridge
Yes
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Resizing
Yes
Package dimensions (WxDxH)
23.3 x 17.7 x 22.9" (593 x 450 x 581 mm)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:34:10
Uk has collected 17 expert reviews for HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcworld.co.nz
Updated:
2015-06-25 06:34:09
HP’s Laserjet Pro CP1525nw is a colour, single-function laser printer with a small footprint and built-in Wi-Fi. It's great for the space-starved home office without a whole lot of network infrastructure.Thanks to Wi-Fi Protected Setup (WPS), establish...
80%
pcadvisor.co.uk
Updated:
2015-06-25 06:34:09
At around £174, the HP LaserJet Pro CP1525n is an inexpensive colour laser printer. Value lasers are typically a touch flimsy – not the HP CP1525n, though, and its robust casing - weighing a substantial 18kg - stretches back a significant 453mm. This...
Bottom line The HP LaserJet Pro CP1525n is a well-built model that looks like it costs considerably more than its £174. Its image quality is good too. However, the lack of speed is a problem, and the cost of laser toner could prove prohibitive. Whether you're focu...
60%
digitalversus.com
Updated:
2015-06-25 06:34:09
Though this model may seem slow compared to the brand's high-end black & white model, the HP LaserJet Pro M1212nf which can print a page in 7 seconds when already up and running, print speeds have improved a good deal on previous generations (HP Color...
Good Reasonable cost per page, Excellent quality prints, Wifi / PCL6 and PS3 language support / ePrint feature, Compact and quiet, Low energy consumption in print...
Bad No copier, fax, scanner, No double sided, Startup cartridges only halffilled, No draft mode...
Bottom line Here's a laser colour which works well for reasonable cost per page. This printer will suit those who prioritise high quality prints. It has no major faults...
80%
expertreviews.co.uk
Updated:
2015-06-25 06:34:10
At less than £180, HP's LaserJet Pro CP1525n is already inexpensive for a colour laser. However, buy it from one of HP's 'Preferred Partner' dealers before 30 April 2011 and a £45 cashback offer makes it amazingly cheap. Although it's a single-pass pri...
Bottom line This printer is slow, but it's cheap, with acceptable print quality and running costs. If you need a budget, network-ready colour laser, this is a great choice...
80%
goodgearguide.com.au
Updated:
2015-06-25 06:34:10
The HP LaserJet CP1525nw is a colour laser printer that's aimed at small offices with multiple computers. It has wired and wireless networking, is reasonably quick to print off multi-page documents and is simple to operate and maintain. Its paper tray...
Good Good print quality, low price...
Bad Annoying lack of manual Wi-Fi setup, small paper input tray...
Bottom line The HP LaserJet CP1525nw is an entry-level laser printer with both wired and wireless networking, and a range of features that should make it attractive to small businesses...
75%
about.com
Updated:
2015-06-25 06:34:09
The HP LaserJet Pro CP1525nw Color Laser Printer is meant for offices with heavy printing needs. It's not particularly fast, but print quality is uniformly excellent. Like other HP LaserJets, page curl is an issue--even on high-end laser-printer paper-...
Good Excellent, sharp color prints, Very good monochrome prints, Wireless...
Bad Paper curl was an issue, Manual duplexing, Single paper tray...
Bottom line The HP LaserJet Pro CP1525nw Color Laser Printer is meant for offices with heavy printing needs. It's not particularly fast, but print quality is uniformly excellent. Like other HP LaserJets, page curl is an issue--even on high-end laser-printer paper-...
70%
pcmag.com
Updated:
2015-06-25 06:34:10
Big brother to the HP LaserJet Pro CP1025nw color Printer ($229, 3.5 stars) and in some ways the single function version of the HP LaserJet Pro CM1415fnw color MFP ($449, 4 stars)—both of which I've recently reviewed—the HP LaserJet Pro CP1525nw color...
Good Reasonably high quality text. Wired and wireless network support. Single sheet manual bypass tray.
Bad Slightly sub par graphics quality. Substantially sub par photos. Slow.
Bottom line The HP LaserJet Pro CP1525nw color Printer is a little pricey for what it delivers, but it can serve well enough as a personal printer or shared printer in a micro office. Buy it nowCheck Prices...
50%
hardwarecentral.com
Updated:
2015-06-25 06:34:10
Printer Review: HP LaserJet Pro CP1525nw Page 1January 5, 2011By Housen MaratoukIn shopping for a new printer, one of the first things we have to decide on is whether to go with an inkjet or a laser printer. Not so long ago, there was such a disparity...
80%
toptenreviews.com
Updated:
2015-06-25 06:34:10
The HP LaserJet Pro CP1525nw is a sleek color laser printer. With a handsome design and an adequate feature set, this printer will get the job done without any difficulty. The design and display of this laser printer are highlights of the device, but i...
Bottom line The CP1525nw offers some useful extra features, but the basic print quality isn't as high as other printers...
88%
Disclaimer HP OfficeJet CB874A multifunction printer Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:
Disclaimer

Majority of colour laser all-in-ones < €400 excluding VAT, March 2010, OJ Pro ISO yield with highest capacity cartridges based on continuous printing. For details www.hp.com/eur/mybusiness.
Majority of colour laser all-in-ones < €400 excluding VAT, March 2010, OJ Pro ISO yield with highest capacity cartridges based on continuous printing. Energy use based on HP testing using ENERGY STAR® programme’s TEC test method criteria. For details www.hp.com/eur/mybusiness.
Majority of colour laser all-in-ones < €400 excluding VAT, March 2010, OJ Pro ISO yield with highest capacity cartridges based on continuous printing. Energy use based on HP testing using ENERGY STAR® programme’s TEC test method criteria. For details www.hp.com/eur/mybusiness.
[4] Performance depends on environment and distance from access point
[5] Majority of colour laser AiOs <€600, June 2008, OJ Pro ISO yield with highest capacity cartridges based on continuous printing. Energy use based on HP testing using the ENERGY STAR® programme’s TEC test method criteria. For details www.hp.com/eur/mybusiness
[6] Based on HP internal testing, using papers with the ColorLok® logo
[7] Requires Microsoft Internet Explorer 6.0 - 8.0
[8] Based on ppm measured using ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents