location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAVB1601 Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAVB1601
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVB1601-100PES show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR XAVB1601 Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PowerPlug Ethernet
  • - 200 Mbit/s
Guarantee: 1 Year
Long product name NETGEAR XAVB1601 Ethernet 200 Mbit/s :
The short editorial description of NETGEAR XAVB1601 Ethernet 200 Mbit/s

XAVB1601, RJ-45, 200 Mbps
More>>>
NETGEAR XAVB1601 Ethernet 200 Mbit/s:
The official marketing text of NETGEAR XAVB1601 Ethernet 200 Mbit/s as supplied by the manufacturer

Powerline AV+ 200 Nano Adapter Set
The NETGEAR Powerline AV +200 Nano Set extends a high speed Internet connection to any power outlet. Perfect for connecting HDTV's Blu-ray™ players, DVR's, PC's and game consoles to your home network and the Internet. Easy setup, just Plug-and-Play. Extra outlet ensures you have room to plug in a power strip for all your home offi ce or home theater devices.

- Compact design — Convenient nano-design uses less space on the wall outlet
- Extra outlet — Special noise fi ltering pass-thru outlet for use with other devices
- Extend your Internet connection — Extend a wired broadband Internet connection to any electrical outlet in the home. Perfect for desktop PCs, gaming consoles and set-top boxes.
- Plug-and-play — Sets up in minutes, no need to confi gure or install software
- High-speed connections — Speeds up to 200 Mbps enable Internet applications such as multiplayer gaming
- Push-and-Secure — Secures the Powerline network connection with the touch of a button, no need to remember passwords
- Pick-a-Plug diagnostics — Automatically tests the connection at any electrical outlet to ensure the highest possible performance
- NETGEAR Green features — Automatically powers down and turns off LEDs when not in use; less than 1 Watt in stand-by mode; packaging made from 80% recycled material.

Short summary description NETGEAR XAVB1601 Ethernet 200 Mbit/s:
This short summary of the NETGEAR XAVB1601 Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAVB1601, Wired, PowerPlug, Ethernet, 200 Mbit/s, White

Long summary description NETGEAR XAVB1601 Ethernet 200 Mbit/s:
This is an auto-generated long summary of NETGEAR XAVB1601 Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAVB1601. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. Product color: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PowerPlug
Interface *
Ethernet
Network
Maximum data transfer rate *
200 Mbit/s
Design
Product color
White
Internal *
No
Plug and Play
Yes
Certification
RoHS
Power
Power consumption (typical)
1 W
System requirements
Compatible operating systems
Windows 7, Vista, XP Mac OS X
Mac operating systems supported
Yes
Weight & dimensions
Width
2.28" (58 mm)
Depth
1.61" (41 mm)
Height
4.13" (105 mm)
Weight
6.67 oz (189 g)
Packaging content
Cables included
LAN (RJ-45)
Other features
Compliance industry standards
IEEE 802.3
Dimensions (WxDxH)
2.28 x 1.61 x 4.13" (58 x 41 x 105 mm)
Supported data transfer rates
10/100 Mbps
Link/Act LED
Yes
Weight (imperial)
0.416 lbs
Dimensions (W x D x H) (imperial)
2.28 x 1.61 x 4.13"
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 05:16:06
Uk has collected 1 expert review for NETGEAR XAVB1601 Ethernet 200 Mbit/s and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
NETGEAR XAVB2101 Ethernet 200 Mbit/s NETGEAR XAVB2101 Ethernet 200 Mbit/s
(show image)
XAVB2101-100UKS XAVB2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB2101 Ethernet 200 Mbit/s NETGEAR XAVB2101 Ethernet 200 Mbit/s
(show image)
XAVB2101-100FRS XAVB2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1101 Ethernet 200 Mbit/s NETGEAR XAVB1101 Ethernet 200 Mbit/s
(show image)
XAVB1101-100FRS XAVB1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1101 Ethernet 200 Mbit/s NETGEAR XAVB1101 Ethernet 200 Mbit/s
(show image)
XAVB1101-100UKS XAVB1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1101 Ethernet 200 Mbit/s NETGEAR XAVB1101 Ethernet 200 Mbit/s
(show image)
XAVB1101-100PES XAVB1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100UKS XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB2101 Ethernet 200 Mbit/s NETGEAR XAVB2101 Ethernet 200 Mbit/s
(show image)
XAVB2101-100PES XAVB2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB2101 Ethernet 200 Mbit/s NETGEAR XAVB2101 Ethernet 200 Mbit/s
(show image)
XAVB2101-100GRS XAVB2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100FRS XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100PES XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)