NETGEAR logo

NETGEAR XAVB5501 Ethernet 500 Mbit/s

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98521
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 Year
Long product name NETGEAR XAVB5501 Ethernet 500 Mbit/s:

XAVB5501-100FRS, RJ-45, 500 Mbps

NETGEAR XAVB5501 Ethernet 500 Mbit/s:

Powerline AV +500 Adapter Kit
The NETGEAR Powerline AV+ 500 Adapter Kit extends your Internet access to any electrical outlet for the most demanding applications. It offers easy, plug-and-play setup and provides faster speeds for the most demanding applications. Perfect for connecting HDTVs, Blu-ray™ players, DVRs, PCs and game consoles to your home network and the Internet. An extra fi ltered power outlet ensures you will have space to plug in a power strip for all your home offi ce or home theater devices.

- Extra Outlet - Noise–fi ltered power outlet for additional devices
- Extend your network - Extend Internet access throughout your home to any electrical outlet for desktop PCs, gaming consoles and set-top boxes
- Gigabit-fast - Speeds up to 500 Mbps enable applications such as streaming mulitmedia, multiplayer gaming, and multiple HD video streams
- Plug-and-play - Sets up in minutes, no need to configure or install software
- Push-and-Secure - Secures the network connection with the touch of a button, no need to remember passwords
- Pick-a-Plug - Automatically tests the connection at any electrical outlet to ensure the highest possible performance
- Energy saving features - Power on/off button, automatically powers down when not connected or not in use, disable LEDs, packaging manufactured with at least 80% recyclable material
- Expand your existing Powerline network - Backwards compatible with Homeplug AV including NETGEAR Powerline AV 200

Short summary description NETGEAR XAVB5501 Ethernet 500 Mbit/s:

NETGEAR XAVB5501, Wired, RJ-45, Ethernet, 500 Mbit/s, White

Long summary description NETGEAR XAVB5501 Ethernet 500 Mbit/s:

NETGEAR XAVB5501. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 500 Mbit/s. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.