location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 935 Creator Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
935 Creator Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D0K8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122270834 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 324603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 16:35:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 935 Creator Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enable seamless creativity by customizing[2] commands on several apps[3] with 7 programmable buttons and hyper-fast scroll wheel with tili-click function. Replace complex keystrokes for frequently used tasks that fit your work style.
  • - Enjoy the freedom and flexibility to connect to multiple devices you want to create on. Pair with up to 3 devices with either a USB-A Nano-dongle or through Bluetooth®.
  • - Work seamlessly by dragging and dropping across devices using one mouse. Moves with you even between Windows® and MacOS® operating systems.
  • - Maximize your creativity with an ergonomically-designed mouse. Work efficiently with a comfort grip, responsive clicks, and thoughtfully designed buttons and scroll wheel.
  • - Experience uninterrupted creativity, with USB-C® rechargeable battery life that lasts up to 12 weeks[4]. Get a quick 1-min charge for 3 hrs. Creativity and prolong battery life with the intelligent stand-by mode.
  • - Get the freedom to work anywhere with a mouse that tracks on any surface. Track-on-glass sensor allows you to work even on glass surfaces[5].
Guarantee: One-year limited warranty.
Long product name HP 935 Creator Wireless Mouse :
The short editorial description of HP 935 Creator Wireless Mouse

935 Creator Wireless Mouse
More>>>
HP 935 Creator Wireless Mouse:
The official marketing text of HP 935 Creator Wireless Mouse as supplied by the manufacturer

Seamlessly move from ideas to reality your way
Experience seamless and uninterrupted creativity with a mouse that is crafted to create. Be at your creative best with programmable buttons, ergonomic design, and battery life that lasts up to 12 weeks[1]. Enhance your creative process by pairing with up to 3 devices and enjoy the freedom to work on any surface with track-on-glass sensor.

Short summary description HP 935 Creator Wireless Mouse:
This short summary of the HP 935 Creator Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 935 Creator Wireless Mouse, Right-hand, Track-on-glass (TOG), RF Wireless + Bluetooth, 1200 DPI, Black

Long summary description HP 935 Creator Wireless Mouse:
This is an auto-generated long summary of HP 935 Creator Wireless Mouse based on the first three specs of the first five spec groups.

HP 935 Creator Wireless Mouse. Form factor: Right-hand. Movement detection technology: Track-on-glass (TOG), Device interface: RF Wireless + Bluetooth, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Power source: Batteries. Product color: Black

Made for customization

Enable seamless creativity by customizing[2] commands on several apps[3] with 7 programmable buttons and hyper-fast scroll wheel with tili-click function. Replace complex keystrokes for frequently used tasks that fit your work style.

Connect to multiple devices

Enjoy the freedom and flexibility to connect to multiple devices you want to create on. Pair with up to 3 devices with either a USB-A Nano-dongle or through Bluetooth®.

Connect across devices

Work seamlessly by dragging and dropping across devices using one mouse. Moves with you even between Windows® and MacOS® operating systems.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Track-on-glass (TOG)
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
8
Number of programmable buttons
7
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product color *
Black
Power
Power source *
Batteries
Rechargeable
Yes
Power
Battery capacity
600 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Weight & dimensions
Width
3.11" (79 mm)
Depth
1.84" (46.7 mm)
Height
4.75" (120.7 mm)
Weight
4.59 oz (130 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.65" (118 mm)
Package depth
2.91" (73.8 mm)
Package height
6.46" (164 mm)
Package weight
13.8 oz (390 g)
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 4 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 935 Creator Wireless Mouse:
Disclaimer

[1] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.
[2] Enabled by HP Accessory Center Software. HP Accessory Center software available for free download in Microsoft Store or Apple Store.
[3] List of apps: SolidWorks, Windows Office, Sketchup, Adobe, AutoCAD, Tili-Click.