icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP t540 Thin Client Bundle

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
2074
Info modified on:
03 Mar 2024, 02:55:39
End of life date:
31 Jan 2024
Bullet Points HP t540 Thin Client Bundle:
  • - Windows 10 IoT Enterprise
Guarantee:
3 year limited warranty.
Long product name HP t540 Thin Client Bundle:

t540 Thin Client Bundle, Windows 10 IoT Enterprise, 8GB RAM, 64GB eMMC

HP t540 Thin Client Bundle:

Simple, secure virtual desktop solution.
Transition your fleet to the cloud with the HP t540 Thin Client virtual desktop solution. Confidently deploy in confined workspaces with multiple configuration options and multi-layered security—providing effective collaboration and productivity for the end user.

Short summary description HP t540 Thin Client Bundle:

HP t540 Thin Client Bundle, 8 GB, DDR4-SDRAM, 2400 MHz, 1 x 8 GB, Realtek RTL8852AE, Realtek

Long summary description HP t540 Thin Client Bundle:

HP t540 Thin Client Bundle. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. WLAN controller model: Realtek RTL8852AE, WLAN controller manufacturer: Realtek, Antenna type: 2x2. Keyboard type: USB

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Reasons to buy +
Specs +
Recommended products +
Distributors +
Disclaimer HP t540 Thin Client Bundle 7E3D3UT:
[1] Mounting hardware not included and sold separately.
[4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[5] 4K content required to view 4K images. Displays sold separately and not included.

Technical specification disclaimers
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. The specifications for Wi-Fi 6 (802.11ax WLAN) are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax WLAN devices. Only available in countries where 802.11ax is supported.
Software is dependent on operating system installed. Please refer to this product's QuickSpec for more details.
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.