location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ICUSB232C2 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port USB to RS232 Serial DB9 Adapter Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB232C2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030820561 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2023 14:50:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ICUSB232C2 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 Years
Long product name StarTech.com ICUSB232C2 interface cards/adapter :
The short editorial description of StarTech.com ICUSB232C2 interface cards/adapter

StarTech.com 2-Port USB to Serial RS232 Adapter - DB9 - USB Serial Adapter - Prolific USB to Serial Adapter - USB to RS232 Hub
More>>>
StarTech.com ICUSB232C2 interface cards/adapter:
The official marketing text of StarTech.com ICUSB232C2 interface cards/adapter as supplied by the manufacturer

The StarTech.com ICUSB232C2 2 port USB to DB9 RS232 Serial Adapter Cable lets you connect up to two DB9 RS232 serial devices simultaneously to your Mac or PC laptop or desktop computer through a USB port, as though the computer offered an onboard DB9M connector.

A cost-effective solution that bridges the compatibility gap between modern computers and legacy serial peripherals.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Simple installation and operation provides robust serial connectivity to legacy PCs
- Drawing power from the USB bus saves the hassle of carrying an external power adapter for this add-on serial port
- Extensive list of compatible operating systems makes this device perfect for almost any RS232 application

Short summary description StarTech.com ICUSB232C2 interface cards/adapter:
This short summary of the StarTech.com ICUSB232C2 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ICUSB232C2, Black, 0 - 60 °C, -20 - 80 °C, Mac OS X 13.0 Ventura, 11.8" (300 mm), 4.06 oz (115 g)

Long summary description StarTech.com ICUSB232C2 interface cards/adapter:
This is an auto-generated long summary of StarTech.com ICUSB232C2 interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com ICUSB232C2. Product color: Black. Mac operating systems supported: Mac OS X 13.0 Ventura. Depth: 11.8" (300 mm), Weight: 4.06 oz (115 g). Package width: 1.61" (41 mm), Package depth: 4.09" (104 mm), Package height: 8.46" (215 mm). Data transfer rate: 0.00023 Gbit/s, Cable length: 12.2" (0.31 m), Compatible operating systems: Windows 7 (32/64bit), Vista (32/64), XP (32/64), 2000, ME, 98SE, CE 4.2, 5.2, Windows Server 2012,...

Design
Product color
Black
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
System requirements
Mac operating systems supported
Mac OS X 13.0 Ventura
Weight & dimensions
Depth
11.8" (300 mm)
Weight
4.06 oz (115 g)
Packaging data
Package width
1.61" (41 mm)
Package depth
4.09" (104 mm)
Package height
8.46" (215 mm)
Package weight
4.83 oz (137 g)
Other features
Data transfer rate
0.00023 Gbit/s
Cable length
12.2" (0.31 m)
Compatible operating systems
Windows 7 (32/64bit), Vista (32/64), XP (32/64), 2000, ME, 98SE, CE 4.2, 5.2, Windows Server 2012, 2008 R2, 2003(32/64),Mac OS 10.x (Tested up to 10.9), Linux 2.4.x – 3.9.x
Relative humidity
0 - 65%
Brand Image Article code product Stock Price from
StarTech.com ICUSB2324852 interface cards/adapter Serial StarTech.com ICUSB2324852 interface cards/adapter Serial
(show image)
ICUSB2324852 2 Port USB to RS232 RS422 RS485 Serial Adapter with COM Retention 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)