location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZG38C03434 tablet case 10.1" Bumper Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZG38C03434
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C03434
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477540064 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2023 12:24:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ZG38C03434 tablet case 10.1" Bumper Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bumper 10.1" Blue
  • - Stand mode
  • - 8.29 oz (235 g)
Long product name Lenovo ZG38C03434 tablet case 10.1" Bumper Blue :
The short editorial description of Lenovo ZG38C03434 tablet case 10.1" Bumper Blue

Ultra Shockproof Kid Case With Kickstand and Handle for Lenovo M10 HD 2nd Gen TB-X306
More>>>
Short summary description Lenovo ZG38C03434 tablet case 10.1" Bumper Blue:
This short summary of the Lenovo ZG38C03434 tablet case 10.1" Bumper Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ZG38C03434, Bumper, Lenovo, M10HD, 10.1", 8.29 oz (235 g)

Long summary description Lenovo ZG38C03434 tablet case 10.1" Bumper Blue:
This is an auto-generated long summary of Lenovo ZG38C03434 tablet case 10.1" Bumper Blue based on the first three specs of the first five spec groups.

Lenovo ZG38C03434. Case type: Bumper, Brand compatibility: Lenovo, Compatibility: M10HD, Maximum screen size: 10.1". Weight: 8.29 oz (235 g)

Features
Compatibility *
M10HD
Maximum screen size *
10.1"
Case type *
Bumper
Product main color *
Blue
Brand compatibility *
Lenovo
Stand mode *
Yes
Gender
Male
Weight & dimensions
Width
9.92" (252 mm)
Depth
6.89" (175 mm)
Height
9.45" (240 mm)
Weight
8.29 oz (235 g)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 1 distributor(s)
Österreich 1 distributor(s)