Lenovo logo

Lenovo Tab M10 Mediatek 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 10 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27093
Info modified on:
10 Aug 2024, 10:57:09
Bullet Points Lenovo Tab M10 Mediatek 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 10 Gray:
  • - Android 10
  • - Mediatek Helio P22T (2.3GHz)
  • - 25.7 cm (10.1") HD 1280 x 800
  • - 3GB (3200MHz) LPDDR4x-SDRAM & 32GB eMMC
Guarantee:
2-year, Mail-in with 1-year Battery
Long product name Lenovo Tab M10 Mediatek 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 10 Gray:

Mediatek Helio P22T (2.3GHz), 3GB LPDDR4x-SDRAM, 32GB eMMC, 25.7 cm (10.1") HD 1280 x 800, Imagination Technologies IMG GE8320, WLAN, Bluetooth, 8MP/5MP, Android 10

Lenovo Tab M10 Mediatek 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 10 Gray:

Family-first tablet entertainment
The Lenovo Tab M10 HD is a 2nd gen 10.1" HD tablet that packs a wallop while sporting a premium metal design. It offers great sound and audio—and adds in a host of family friendly features like curated kids' content, parental controls, and TÜV Rheinland-certified eye protection.

Short summary description Lenovo Tab M10 Mediatek 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 10 Gray:

Lenovo Tab M10 , 10.1", 1280 x 800 pixels, 32 GB, 3 GB, Android 10, Gray

Long summary description Lenovo Tab M10 Mediatek 32 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Android 10 Gray:

Lenovo Tab M10 . Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 16.2 oz (460 g). Operating system installed: Android 10. Product color: Gray

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.