location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe GS724TP Smart PoE Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS724TP
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 4000 entries
  • - Power over Ethernet (PoE)
Long product name NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue :
The short editorial description of NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue

Prosafe 24-port 10/100/1000 Smart POE Switch
More>>>
NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue:
The official marketing text of NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue as supplied by the manufacturer

Full 24-port or 48-port PoE Solution, Plus Easy Browser-based Management
NETGEAR ProSafe Smart Switches fill the gap between unmanaged and fully managed switches. The family of ProSafe Smart Switches is designed for growing businesses that want control over their network without the cost and complexity of a full Layer 2 management implementation. These PoE-capable Smart Switches, the GS724TP and GS748TP, provide power and data using built-in IEEE 802.3af PoE on all 24 or 48 ports. In addition, they offer an intuitive Web-based management tool for quick and easy deployment and configuration making it ideal for deploying access points, VoIP phones and IP-based surveillance cameras. This switch is equipped with highly advanced features such as access control lists (ACL), 802.1x port authentication, enhanced QoS, rate limiting and IGMP snooping among others to provide a small and medium-sized business with a network that is geared for growth, while providing scalability and reliability. With the utility of 24 or 48 10/100/1000 Mbps ports, two or four combination (copper/hot-swappable small form-factor pluggable (SFP)) Gigabit ports for optional fiber connectivity, growing business networks, classrooms and workgroups can benefit from superior performance and keep up with expanding network needs. These high-performing switches feature a non-blocking wire-speed architecture with a 48 Gbps or 96 Gbps switching capacity for maximum data throughput.
All 24 and 48 RJ-45 ports automatically negotiate to the highest speed and support Auto Uplink™ technology to make the right link.

Full-featured, Flexible Power over Ethernet (PoE)
With a total power budget of 192 Watts for the GS724TP and 384 Watts for the GS748TP, customers can choose to plug in up to 48 802.3af IP-based devices. Power-over-Ethernet (PoE), optimizes the installation and power management of network devices such as wireless access points (AP), Voice over IP (VoIP) phones, and IP-based surveillance cameras. Power-over-Ethernet (IEEE 802.3af) capabilities reduce installation time and costs for many new network productivity devices. Free your wireless AP deployments and IP cameras from the restrictions of power outlet proximity using a standard Cat 5 cable. Enable uninterruptible power supply for all your PoE devices by powering your switch from a UPS device.

Advanced Security
These switches also provide advanced features that provide more robust security to the SMBs. These include:
- 802.1x for authentication.
- ACL filtering to permit or deny traffic based on MAC or IP addresses.

Advanced Quality of Service
Priority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads. The ProSafe GS724TP and GS748TP provide several advanced QoS features:
- 802.1p-based prioritization.
- Layer 3-based (DSCP) prioritization.
- Rate limiting.

“Smart” Management Features
Manage all ProSafe Smart Switches from an easy-to-use Web console that can be used to configure all features, as well as monitor and trouble-shoot. These switches also have SNMP (v1, 2 and 3) to collect and track data to monitor the network health, as well as manage devices, and more easily enforce critical IT controls and policies. SNMP v2c is most commonly deployed, as it provides better reporting capabilities than SNMP v1. Companies interested in more robust security may opt for SNMP v3, which provides data encryption.
These ProSafe Smart Switches provide world-class reliability with a Lifetime Warranty and optional ProSupport Maintenance Packages. These switches are optimized for ProSafe Network Management Software (NMS100) and work with other SNMP-based management software.

Short summary description NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue:
This short summary of the NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe GS724TP Smart PoE Switch, Managed, Power over Ethernet (PoE)

Long summary description NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue:
This is an auto-generated long summary of NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue based on the first three specs of the first five spec groups.

NETGEAR ProSafe GS724TP Smart PoE Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 4000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE)

Brand Image Article code product Stock Price from
NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE) NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE)
(show image)
FS752TP-100EUS ProSafe FS752TP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black NETGEAR GS724TPS Managed L3 Power over Ethernet (PoE) Black
(show image)
GS724TPS-100EUS GS724TPS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 2 distributor(s)