location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNAP320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNAP320-100PES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449075533 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum data transfer rate: 300 Mbit/s
  • - 128-bit WEP, 64-bit WEP, EAP, SSH, SSL/TLS, WDS, WPA, WPA2
  • - Power over Ethernet (PoE)
Guarantee: 3 Years
Long product name NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) :
The short editorial description of NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE)

WNAP320-100PES, IEEE 802.11g/b/n, WPA, WPA2
More>>>
NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE):
The official marketing text of NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer

ProSafe Wireless-N Access Point
- Wireless-N speeds up to 10x the coverage and 15x the speed of 802.11g networks
- Improved coverage and 10x greater speed than Wireless-G
- Simultaneously supports 802.11n and 802.11g devices
- Advanced Enterprise security features: WPA2, rogue AP detection and 802.1x
- with RADIUS support
- Integrated Power over Ethernet (IEEE 802.3af PoE) lowers deployment costs
- Supports IEEE 802.3af PoE for easy placement in optimal locations—desktop,
- wall-mount or ceiling
- Deploy over large areas as a bridge or a repeater both in point-to-point and
- point-to-multipoint with Wireless Distribution System (WDS)
- Comprehensive SNMP functionality for advanced network management
- Mounting kit provides for wall or ceiling placements
- Internal antenna factory-optimized for maximum RF performance
- Antenna take-offs enable optional accessory antenna attachment

Short summary description NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE):
This short summary of the NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNAP320, 300 Mbit/s, 10,100,1000 Mbit/s, 2.4 GHz, 64 user(s), 128-bit WEP, 64-bit WEP, EAP, SSH, SSL/TLS, WDS, WPA, WPA2, SNMP MIB I, MIB II

Long summary description NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR WNAP320. Maximum data transfer rate: 300 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Bandwidth: 2.4 GHz. Security algorithms: 128-bit WEP, 64-bit WEP, EAP, SSH, SSL/TLS, WDS, WPA, WPA2. Supported network protocols: SNMP MIB I, MIB II. WAN connection: Mobile network (USB). AC input voltage: 12 V, Input current: 1 A

Features
Maximum data transfer rate *
300 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bandwidth
2.4 GHz
Number of users
64 user(s)
Security
Security algorithms *
128-bit WEP, 64-bit WEP, EAP, SSH, SSL/TLS, WDS, WPA, WPA2
MAC address filtering
Yes
Protocols
Supported network protocols
SNMP MIB I, MIB II
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
WAN connection
Mobile network (USB)
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
AC input voltage
12 V
Input current
1 A
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
LED indicators
Yes
Antenna
Antenna gain level (max)
10 dBi
Performance
Compatible operating systems
- Windows Vista, XP, 2000, 98, Me - Mac OS - UNIX - Linux
Minimum system requirements
Explorer 6.0, Mozilla Firefox 1.5
Weight & dimensions
Dimensions (WxDxH)
9.99 x 9.99 x 2.16" (253.8 x 253.8 x 54.8 mm)
Weight
31.3 oz (886 g)
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af
Connectivity LEDs
Yes
Weight (imperial)
1.953 lbs
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:57
Uk has collected 4 expert reviews for NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
practicallynetworked.com
Updated:
2016-11-14 22:36:57
However, simply adding wireless access to an existing network is only the first step. Deploying a functional and well-designed WLAN involves ensuring adequate coverage and capacity where needed. This is often a significant undertaking, involving a comp...
0%
Brand Image Article code product Stock Price from
NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE) NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE)
(show image)
WND930-10000S WND930 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WAC120 1000 Mbit/s Black NETGEAR WAC120 1000 Mbit/s Black
(show image)
WAC120-100PES WAC120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNAP210 Power over Ethernet (PoE) NETGEAR WNAP210 Power over Ethernet (PoE)
(show image)
WNAP210-200PES WNAP210 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WC7520 wireless access point 1000 Mbit/s NETGEAR WC7520 wireless access point 1000 Mbit/s
(show image)
WC7520 WC7520 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s
(show image)
WMS5316-100EUS WMS5316-100EUS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)