location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 593-10076 printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imaging Drum, 30000 Pages
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
593-10076 show
Show alternative article codes used in the online market place
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2023 13:08:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 593-10076 printer drum Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - 30000 pages
Long product name DELL 593-10076 printer drum Original :
The short editorial description of DELL 593-10076 printer drum Original

Imaging Drum, 30000 Pages
More>>>
DELL 593-10076 printer drum Original:
The official marketing text of DELL 593-10076 printer drum Original as supplied by the manufacturer

The Imaging Drum Kit from Dell is specifically designed for use with Dell Laser Printer 3000cn / 3010cn / 3100cn. The Imaging Drum Kit applies toner to the page. It offers a usable life of up to 30000 page impressions. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

- Consumable Type : Drum Kit
- Printing Technology : Laser
- Duty Cycle : Up to 30000 pages

Short summary description DELL 593-10076 printer drum Original:
This short summary of the DELL 593-10076 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 593-10076, Original, Dell 3000cn, 3010cn, 3100cn, 30000 pages, Laser printing, Black

Long summary description DELL 593-10076 printer drum Original:
This is an auto-generated long summary of DELL 593-10076 printer drum Original based on the first three specs of the first five spec groups.

DELL 593-10076. Type: Original, Compatibility: Dell 3000cn, 3010cn, 3100cn, Page yield: 30000 pages

Features
Print technology
Laser printing
Compatibility *
Dell 3000cn, 3010cn, 3100cn
Features
Type *
Original
Page yield *
30000 pages
Product color
Black
Country Distributor
United Kingdom 1 distributor(s)