DELL logo

DELL 593-10191 printer drum Original

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90785
Info modified on:
13 Apr 2024, 15:26:08
Long product name DELL 593-10191 printer drum Original:

Imaging Drum and Transfer Roller, 35000 Pages

DELL 593-10191 printer drum Original:

The Printer Drum Cartridge and Transfer Roller from Dell are specifically designed to work with Dell Color Laser Printer 5110cn. The Drum Cartridge applies toner to the page whereas the transfer roller transfers the image to the paper and collects any excess toner in a waste reservoir. It offers a usable life of approximately 35,000 page impressions. The Imaging Drum and Transfer Roller work in conjunction with the four-toner cartridges Black, Cyan, Magenta and Yellow to produce impressively sharp images and text. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

- Consumable Type : Drum Kit and Transfer Roller
- Printing Technology : Laser
- Duty Cycle : Up to 35000 pages

Short summary description DELL 593-10191 printer drum Original:

DELL 593-10191, Original, Dell 5110cn, 35000 pages, Laser printing, Black

Long summary description DELL 593-10191 printer drum Original:

DELL 593-10191. Type: Original, Compatibility: Dell 5110cn, Page yield: 35000 pages

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.