location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-H3UC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-H3UC2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332257178 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB-C adapter supports 4K @ 60 Hz digital video resolutions as specified in HDMI 2.0
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Converts audio/video signals from sources supporting USB-C DisplayPort Alt Mode
  • - Power Delivery port provides 20V 5A (100W) output for charging connected host laptop
  • - USB-A ports support USB 3.2 Gen 1 speeds up to 5 Gbps for fast data transfers
Guarantee: 3-year limited
Long product name Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black :
The short editorial description of Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black

USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2
More>>>
Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black:
The official marketing text of Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black as supplied by the manufacturer

USB-C Adapter Turns Your USB-C or Thunderbolt 3 Device into a Multiport Workstation
This versatile 4K adapter adds multiple ports to the USB-C or Thunderbolt 3 port on your MacBook Pro or Windows laptop. The U444-06N-H3UC2 allows you to transmit digital audio and 4K video to a large display, add a thumb drive and other USB peripherals, and power and charge a PD Charging-compliant device simultaneously.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the built-in USB-C connector to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers. The U444-06N-H3UC2 is compliant with both DP 1.4 and DP 1.2.

Transmits Crystal-Clear 4K Video with HDR and 4:4:4 Color
The U444-06N-H3UC2 supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, when connected to a DisplayPort 1.4 source device, and 3840 x 2160 at 30 Hz when connected to a DisplayPort 1.2 source. It also supports HDR, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Connects USB Peripherals and Transfers Data at Fast USB 3.2 Gen 1 Speeds
Three USB-A ports accept USB peripherals, such as a flash drive, mouse and keyboard, and share up to 5V 1.6A (8W) for charging and powering connected devices. One port is capable of 5V 1.5A (7.5W) power output for quickly charging mobile phones and other devices. The three ports transfer data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. The port is backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices. Note: Host must support USB OTG (On-the-Go)

PD 3.0 Charging Port Charges High-Powered Devices via AC Wall Charger
The USB-C Power Delivery port provides power output up to 20V 5A (100W), which is more than sufficient for charging and powering the connected source device, such as a MacBook or Chromebook. Connect the device's charger to the PD port using a USB-C cable rated for 5A, such as the U420-006-5A (sold separately, see www.tripplite.eaton.com for details). Note: USB-C PD port does not support Quick Charge (QC).

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play adapter is specifically designed for the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software or external power. This adapter is backward compatible with 1080p displays, allowing you to use it with older equipment. The U444-06N-H3UC2 fits into a pocket, purse or laptop bag for convenient connections on the go.

Short summary description Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black:
This short summary of the Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-H3UC2, Wired, Thunderbolt 3, 100 W, 1.4/2.2, Black, 5 Gbit/s

Long summary description Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black:
This is an auto-generated long summary of Tripp Lite U444-06N-H3UC2 laptop dock/port replicator Wired Thunderbolt 3 Black based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-H3UC2. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB Power Delivery up to: 100 W. Product color: Black, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: Thunderbolt 3, Power connector: USB Type-C. Width: 1.34" (34 mm), Depth: 4.17" (105.9 mm), Height: 0.449" (11.4 mm). Package width: 5.51" (140 mm), Package depth: 3.94" (100.1 mm), Package height: 0.909" (23.1 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
100 W
HDMI ports quantity *
1
HDMI version
2.0
Microphone in *
No
HDCP
Yes
HDCP version
1.4/2.2
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
4096 x 2160 pixels
Product color *
Black
Housing material
Acrylonitrile butadiene styrene (ABS), Thermoplastic elastomer (TPE)
Country of origin
Vietnam
Power
Power source type
Thunderbolt 3
Power connector
USB Type-C
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
1.34" (34 mm)
Depth
4.17" (105.9 mm)
Height
0.449" (11.4 mm)
Weight
1.06 oz (30 g)
Packaging data
Package width
5.51" (140 mm)
Package depth
3.94" (100.1 mm)
Package height
0.909" (23.1 mm)
Package weight
1.41 oz (40 g)
Packaging content
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332257175
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
11.6" (294.9 mm)
Master (outer) case length
5.31" (134.9 mm)
Master (outer) case height
4.72" (119.9 mm)
Master (outer) case weight
22.6 oz (640 g)
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
Tripp Lite U442AB-DOCK9 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442AB-DOCK9 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442AB-DOCK9 Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK21BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U442-DOCK21BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U442-DOCK21BINT U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-BINT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442-DOCK8-BINT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442-DOCK8-BINT U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK20BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U442-DOCK20BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U442-DOCK20BINT U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MTB3-DOCK-03INT laptop dock/port replicator Wired Thunderbolt 3 Black, Gray Tripp Lite MTB3-DOCK-03INT laptop dock/port replicator Wired Thunderbolt 3 Black, Gray
(show image)
MTB3-DOCK-03INT MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK4-INT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Gray Tripp Lite U442-DOCK4-INT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Gray
(show image)
U442-DOCK4-INT U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK22-B laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black Tripp Lite U442-DOCK22-B laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
(show image)
U442-DOCK22-B U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, Memory Card, 100W PD Charging, Gray Tripp Lite USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, Memory Card, 100W PD Charging, Gray
(show image)
U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8G-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray Tripp Lite U442-DOCK8G-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Gray
(show image)
U442-DOCK8G-GG U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442-DOCK8-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442-DOCK8-B USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)