location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Gigabit Industrial Switch, DIN-Rail, -30°C to 65°C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IGP-0501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867196625 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:21:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1000Mbps full-duplex, 10/100Mbps full/half-duplex, auto-negotiation, auto-MDI/MDIX
  • - Port 1 - 4 support IEEE 802.3at Power over Ethernet Plus (PoE+)
  • - Provides DIN-rail, wall or desktop mounting
  • - IP30 metal case
  • - 6KV surge protection level on each port
  • - ESD and surge protection
Long product name LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The short editorial description of LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

5-Port Gigabit Industrial Switch, DIN-Rail, -30°C to 65°C
More>>>
LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official marketing text of LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer

LevelOne IGP-0501 Industry Ethernet Switch provides 4 PoE ports 10/100/1000Base plus 1 port Gigabit SFP to enable high speed network at mission-critical environment. With the industrial standard DIN-rain mount; this switch can be easily installed in the cabinet, plus the clearly visible status LEDs provide simple monitoring of port link activity. Moreover, the SFP slots support pluggable modules that enabling you to choose from a variety of transceivers. This switch is Power Sourcing Equipment (PSE), and it is fully complied with IEEE 802.3at PoE standard at maximum 30W power budget per port. It helps to save infrastructure wiring costs dramatically by eliminating electric wiring and less UPS needed. Also, it is compatible with IEEE802.3af standard PD devices.

Short summary description LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne IGP-0501, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Wall mountable

Long summary description LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

LevelOne IGP-0501. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 4. Full duplex, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. DC input voltage: 48 - 57 V. Power over Ethernet (PoE). Wall mountable

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
4
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
4
SFP module slots quantity
1
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Full duplex
Yes
Half duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Design
Rack mounting *
No
Product color
Black
Housing material
Metal
LED indicators
Activity, Power
International Protection (IP) code
IP30
Wall mountable
Yes
DIN rail mounting
Yes
Country of origin
China
Technical details
Pallet length
31.5" (80 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
62.6" (159 cm)
Power
Power supply included *
No
DC input voltage
48 - 57 V
Surge protection
Yes
Power
Surge protection voltage
6 kV
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
4
Power over Ethernet (PoE) power per port
30 W
Operational conditions
Operating temperature (T-T)
-30 - 65 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
2.56" (65 mm)
Depth
1.42" (36 mm)
Height
3.98" (101 mm)
Weight
12.3 oz (350 g)
Packaging data
Quick start guide
Yes
Terminal block included
Yes
Package type
Box
Package width
2.76" (70 mm)
Package depth
2.36" (60 mm)
Package height
4.33" (110 mm)
Package weight
14.1 oz (400 g)
Logistics data
Quantity per pallet
24 pc(s)
Master (outer) case width
16.6" (422 mm)
Master (outer) case length
22.3" (566 mm)
Master (outer) case height
14.2" (360 mm)
Harmonized System (HS) code
85176990
Master (outer) case weight
28.7 lbs (13 kg)
Quantity per master (outer) case
28 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)