location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FEP-1601 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Gray, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Port Fast Ethernet PoE Switch, 250W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FEP-1601 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867188002 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:18:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne FEP-1601 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Gray, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 10BASE-T, 100BASE-TX
  • - MAC address table: 4096 entries Switching capacity: 3.2 Gbit/s
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name LevelOne FEP-1601 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Gray, Metallic :
The short editorial description of LevelOne FEP-1601 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Gray, Metallic

16x 10/100Mbps PoE, 250 W, 19", 4096 MAC, 3.2Gbps
More>>>
LevelOne FEP-1601 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Gray, Metallic:
The official marketing text of LevelOne FEP-1601 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Gray, Metallic as supplied by the manufacturer

FEP-1601 is a 16-port 10/100Mbps Fast Ethernet Switch with Power over Ethernet (PoE) capability. With 16 dip switches, each PoE port can be manually set for On-Off control. FEP-1601 supports up to 30W on each LAN port when the DIP switch is in the ON position . Using a LevelOne PoE repeater, it is possible to extend the connection a further 100 meters, or even daisy-chain several PoE repeaters together for greater distances. Dual 10/100Mbps ports can connect with other edge switches or NVR as uplink ports

- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
- PoE on/off control per port by dip switches
- Total PoE power budget: 250W, up to 30W per port
- 19-inch metal housing

Short summary description LevelOne FEP-1601 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Gray, Metallic:
This short summary of the LevelOne FEP-1601 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Gray, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FEP-1601, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne FEP-1601 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Gray, Metallic:
This is an auto-generated long summary of LevelOne FEP-1601 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Gray, Metallic based on the first three specs of the first five spec groups.

LevelOne FEP-1601. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4096 entries, Switching capacity: 3.2 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
3.2 Gbit/s
MAC address table *
4096 entries
Store-and-forward
Yes
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Rack mounting *
Yes
Product color
Gray, Metallic
LED indicators
Activity, PoE, Power
On/off switch
Yes
Country of origin
Taiwan
Certification
FCC, CE, RoHS
Performance
Buffer size
160 KB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
5 A
Power protection features
Over current, Short circuit
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
16
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
240 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
18.9" (480 mm)
Depth
4.65" (118 mm)
Height
1.73" (44 mm)
Weight
4.85 lbs (2.2 kg)
Packaging data
Cables included
AC
Manual
Yes
Package width
8.74" (222 mm)
Package depth
5.75" (146 mm)
Package height
3.07" (78 mm)
Package weight
5.73 lbs (2.6 kg)
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black LevelOne IGP-0501 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
IGP-0501 5-Port Gigabit Industrial Switch, DIN-Rail, -30°C to 65°C 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black LevelOne GEP-5271 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
GEP-5271 KILBY 52-Port L3 Lite Managed Gigabit PoE Switch, 4 x SFP, 48 PoE Outputs, 370W 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray LevelOne GEU-1621 network switch Gigabit Ethernet (10/100/1000) Gray
(show image)
GEU-1621 16-Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)