location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Grab'n'GO Wireless Media Player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Media Player
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C54WMP show
Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Conceptronic Grab'n'GO Wireless Media Player :
The short editorial description of Conceptronic Grab'n'GO Wireless Media Player

Wireless Media Player
More>>>
Conceptronic Grab'n'GO Wireless Media Player:
The official marketing text of Conceptronic Grab'n'GO Wireless Media Player as supplied by the manufacturer

The Grab’n’GO Wireless Media player is your personal bridge to share and stream digital media files to your TV. The built in UPnP AV media client offers easy access to all your files from compatible storage devices (like the Grab’n’GO CH3WNAS and CH3SNAS) or connects to your PC. The easy to install media player has a very sleek design and is the most flexible way to stream all your personal movies, music, radio channels or photos wired (Ethernet cable) or wireless (802.11g adapter). This allows you to watch your favourite movie wherever you are…in the living room or bedroom. You can even connect an USB hard disk or flash drive to watch your digital media locally, thanks to the built-in USB host port. To create the best cinema effect, the C54WMP has component connections integrated for sharp images and a S/PDIF connection for overwhelming 5.1 sounds.

Short summary description Conceptronic Grab'n'GO Wireless Media Player:
This short summary of the Conceptronic Grab'n'GO Wireless Media Player data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Grab'n'GO Wireless Media Player, BMP, WMV, Xvid, AAC, AC3, MP3, WMA, WPA-PSK, WLAN, Fast Ethernet, CD-ROM

Long summary description Conceptronic Grab'n'GO Wireless Media Player:
This is an auto-generated long summary of Conceptronic Grab'n'GO Wireless Media Player based on the first three specs of the first five spec groups.

Conceptronic Grab'n'GO Wireless Media Player. Image formats supported: BMP, Video compression formats: WMV, Xvid, Audio formats supported: AAC, AC3, MP3, WMA. Security algorithms: WPA-PSK, Networking features: WLAN, Fast Ethernet. Minimum system requirements: CD-ROM. Compatible operating systems: Windows XP/Vista, Compliance industry standards: IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, Supported network protocols: TCP/IP, UDP, HTTP

Features
Image formats supported *
BMP
Video compression formats
WMV, Xvid
Audio formats supported
AAC, AC3, MP3, WMA
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) out *
1
Composite video out *
1
S-Video outputs quantity
1
S/PDIF out port
Yes
SCART ports quantity
1
Network
Security algorithms
WPA-PSK
Networking features
WLAN, Fast Ethernet
DHCP client
Yes
System requirements
Minimum system requirements
CD-ROM
Other features
Compatible operating systems
Windows XP/Vista
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Supported network protocols
TCP/IP, UDP, HTTP
Connectivity technology
Wireless
Brand Image Article code product Stock Price from
Pinnacle

Pinnacle ShowCenter 250HD Silver Wi-Fi
(show image)
8230-10021-41 ShowCenter 250HD 0.00
(excl. VAT)
0 (incl. VAT)
Linksys DP-600 DVD-player Black Linksys DP-600 DVD-player Black
(show image)
DP600-EU DP-600 DVD-player 0.00
(excl. VAT)
0 (incl. VAT)
Linksys DP-600 DVD-player Black Linksys DP-600 DVD-player Black
(show image)
DP600-UK DP-600 DVD-player 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM7063 Portable Media Player Black Eminent EM7063 Portable Media Player Black
(show image)
EM7063 EM7063 Portable Media Player 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MP-350 WLAN DriveIn-Kit Freecom MP-350 WLAN DriveIn-Kit
(show image)
28552 MP-350 WLAN DriveIn-Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MP-350 WLAN 400GB Freecom MP-350 WLAN 400GB
(show image)
27446 MP-350 WLAN 400GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer-350 WLAN 500 GB Freecom Network MediaPlayer-350 WLAN 500 GB
(show image)
27447 Network MediaPlayer-350 WLAN 500 GB 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle PCTV To Go Silver
(show image)
8230-10017-61 PCTV To Go 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Digital Audio Video Entertainer Silver NETGEAR Digital Audio Video Entertainer Silver
(show image)
EVA700-100GRS Digital Audio Video Entertainer 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Digital Audio Video Entertainer Silver NETGEAR Digital Audio Video Entertainer Silver
(show image)
EVA700-100ISS Digital Audio Video Entertainer 0.00
(excl. VAT)
0 (incl. VAT)