location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos 404 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
404
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500861
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:39:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Archos 404 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 320 x 240 pixels
  • - Audio formats supported: AAC, AC3, MP3
  • - Lithium Polymer (LiPo)
Long product name Archos 404 Silver :
The short editorial description of Archos 404 Silver

Archos 404
More>>>
Short summary description Archos 404 Silver:
This short summary of the Archos 404 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Archos 404, 6.88 oz (195 g), Silver

Long summary description Archos 404 Silver:
This is an auto-generated long summary of Archos 404 Silver based on the first three specs of the first five spec groups.

Archos 404. Weight: 6.88 oz (195 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 11:46:32
Uk has collected 9 expert reviews for Archos 404 Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-07-30 11:46:03
Although recent iPods will play video, their screens are tiny and the format support is extremely restricted. The 30GB Archos 404 isnt quite as small, but its around the same price and plays a heck of a lot more. Oh, and its got a built-in camcorde...
Good Will play WMV and DivX video, as well as WAV and MP3 audio, 3.5in. 320 x 240 LCD display capable of crisp colours, Great-quality audio (if decent headphones used), MPEG-4 recording from external , Very well built and low (just 190g) weight...
Bad H.264 and MPEG 1/2 video support require £13 plug-ins, AV input/output cables are (expensive) options, Screen ratio is 4:3, and not 16:9, Camcorder footage can be smeary, LCD viewing angle is somewhat narrow...
Bottom line Although recent iPods will play video, their screens are tiny and the format support is extremely restricted. The 30GB Archos 404 isnt quite as small, but its around the same price and plays a heck of a lot more. Oh, and its got a built-in camcorde...
80%
pcmag.com
Updated:
2011-07-30 11:46:23
The Archos 404 is the baby of Archoss new Generation 4 line of players; it has similar features to the Archos 604, but in a smaller package. Based around a 30GB hard drive, the 404s bright 3.5-inch LCD, smooth video playback, and broad video file-for...
Good Screen looks very bright and clear. Good video format support. Video playback is smooth. Video recording quality (with optional dock) is excellent. Can load content via drag-and-drop or WMP.
Bad Battery is not removable. Battery life is shorter than expected. Hold button doesnt lock the volume buttons. Video recording requires optional dock.
Bottom line The Archos 404 is a very good pocket-size media player, and it can record video via the optional docking station, but I wish the battery were removable.
80%
mp3.com
Updated:
2011-07-30 11:46:28
The aggressively priced Archos 404 combines a 3.5-inch screen with a supercompact body; its a video, music (including subscriptions), and photo player with the ability to record line-in audio and video with optional adapters; good voice recorder; impr...
Good The aggressively priced Archos 404 combines a 3.5-inch screen with a supercompact body; its a video, music (including subscriptions), and photo player with the ability to record line-in audio and video with optional adapters; good voice recorder; impr...
Bad The Archos 404 lacks the kickstand and removable battery of its bigger brother, the 604; proprietary USB cable; no recording line-in video or audio out of the box; few bundled accessories; no FM tuner; weak equalizer.
Bottom line The attractively priced Archos 404 is a PVP in an MP3 players body. If you want a better screen and a removable battery, spend $50 more for the wider 604.
80%
Country Distributor
United Kingdom 1 distributor(s)