location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.4kW 120V Single-Phase Basic PDU - 16 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 48 in. 0U Rack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUV15-48
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255815 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:49:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2-year
Long product name Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black

1.4kW 120V Single-Phase Basic PDU - 16 NEMA 5-15R Outlets, 5-15P Input, 15 ft. Cord, 48 in. 0U Rack
More>>>
Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black as supplied by the manufacturer

Tripp Lite Basic Power Distribution Units / PDU systems offer reliable rackmount power distribution. Supplies equipment with continuous power from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.

Short summary description Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUV15-48, Basic, 0U, Vertical, Metal, Black, 16 AC outlet(s)

Long summary description Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDUV15-48 power distribution unit (PDU) 16 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUV15-48. PDU types: Basic, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 16 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA L5-15P. Cable length: 179.9" (4.57 m), Certification: UL60950-1 (USA) and CAN/CSA C22.2 No. 60950-1-03 (Canada). Nominal input voltage: 100-127 V, Maximum current: 15 A, AC input frequency: 50 - 60 Hz. Width: 1.5" (38.1 mm), Depth: 1.64" (41.7 mm), Height: 48.5" (1231.1 mm)

Design
PDU types *
Basic
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product color
Black
Ports & interfaces
AC outlets quantity *
16 AC outlet(s)
Power plug
NEMA L5-15P
AC outlet types *
NEMA 5–15R
Features
LED indicators
Yes
Cable length
179.9" (4.57 m)
Certification
UL60950-1 (USA) and CAN/CSA C22.2 No. 60950-1-03 (Canada)
Power
Nominal input voltage *
100-127 V
AC input frequency
50 - 60 Hz
Maximum current *
15 A
Nominal output voltage
100-127 V
Weight & dimensions
Width
1.5" (38.1 mm)
Depth
1.64" (41.7 mm)
Height
48.5" (1231.1 mm)
Weight & dimensions
Weight
3.75 lbs (1.7 kg)
Packaging data
Package weight
4.43 lbs (2.01 kg)
Package width
3.43" (87.1 mm)
Package depth
2.4" (61 mm)
Package height
51.8" (1315 mm)
Packaging content
Manual
Yes
Rack mount kit
Yes
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332255812
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
7.68" (195.1 mm)
Master (outer) case length
52.6" (1335 mm)
Master (outer) case height
8.46" (214.9 mm)
Master (outer) case weight
28.2 lbs (12.8 kg)
Quantity per master (outer) case
6 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV20-ISO power distribution unit (PDU) 28 AC outlet(s) 0U Black Tripp Lite PDUMV20-ISO power distribution unit (PDU) 28 AC outlet(s) 0U Black
(show image)
PDUMV20-ISO 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUMV15-ISO 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUMH30-ISO PDUMH30-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUB151U 100-125V 12A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-15R Outlets, 2 5-15P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV20HVL6-72 power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUV20HVL6-72 power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUV20HVL6-72 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMV20HV-36 PDUMV20HV-36 3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV30-36 power distribution unit (PDU) 12 AC outlet(s) 0U Black Tripp Lite PDUV30-36 power distribution unit (PDU) 12 AC outlet(s) 0U Black
(show image)
PDUV30-36 PDUV30-36 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV20-72 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDUV20-72 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDUV20-72 PDUV20-72 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)