location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUH20-ISO power distribution unit (PDU) 14 AC outlet(s) 0U/1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUH20-ISO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUH20-ISO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255877 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 23:09:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUH20-ISO power distribution unit (PDU) 14 AC outlet(s) 0U/1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-phase Basic 0U/1U Black
  • - 14 AC outlet(s) NEMA 5–15R, NEMA 5–20R
  • - EMI/RFI noise filtering
  • - 2030 W
  • - 3840 J
More>>>
Short summary description Tripp Lite PDUH20-ISO power distribution unit (PDU) 14 AC outlet(s) 0U/1U Black:
This short summary of the Tripp Lite PDUH20-ISO power distribution unit (PDU) 14 AC outlet(s) 0U/1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUH20-ISO, Basic, 0U/1U, Single-phase, Horizontal/Vertical, Metal, Black

Long summary description Tripp Lite PDUH20-ISO power distribution unit (PDU) 14 AC outlet(s) 0U/1U Black:
This is an auto-generated long summary of Tripp Lite PDUH20-ISO power distribution unit (PDU) 14 AC outlet(s) 0U/1U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUH20-ISO. PDU types: Basic, Rack capacity: 0U/1U, Type: Single-phase. AC outlets quantity: 14 AC outlet(s), AC outlet types: NEMA 5–15R, NEMA 5–20R, Power plug: NEMA L5-20P. Cable length: 179.9" (4.57 m). Nominal input voltage: 100 - 127 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Width: 20" (508 mm), Depth: 4.5" (114.3 mm), Height: 2" (50.8 mm)

Design
PDU types *
Basic
Type
Single-phase
Rack capacity *
0U/1U
Mounting
Horizontal/Vertical
Housing material
Metal
Product color
Black
Ports & interfaces
AC outlets quantity *
14 AC outlet(s)
Power plug
NEMA L5-20P
AC outlet types *
NEMA 5–15R, NEMA 5–20R
Features
LED indicators
Yes
EMI/RFI noise filtering
Yes
Cable length
179.9" (4.57 m)
Power
Nominal input voltage *
100 - 127 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Nominal output voltage
100 - 127 V
Power protection features
Overload
Maximum power
2030 W
Surge energy rating
3840 J
Weight & dimensions
Width
20" (508 mm)
Depth
4.5" (114.3 mm)
Weight & dimensions
Height
2" (50.8 mm)
Weight
4.61 lbs (2.09 kg)
Packaging data
Package weight
6.9 lbs (3.13 kg)
Package width
9.3" (236.2 mm)
Package depth
20.4" (518.2 mm)
Package height
2.2" (55.9 mm)
Packaging content
Manual
Yes
Rack mount kit
Yes
Operational conditions
Storage temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332255874
Logistics data
Country of origin
China
Master (outer) case width
20.7" (527 mm)
Master (outer) case length
13.7" (349.2 mm)
Master (outer) case height
9.75" (247.6 mm)
Master (outer) case weight
22.3 lbs (10.1 kg)
Quantity per master (outer) case
6 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDUMV20-ISO power distribution unit (PDU) 28 AC outlet(s) 0U Black Tripp Lite PDUMV20-ISO power distribution unit (PDU) 28 AC outlet(s) 0U Black
(show image)
PDUMV20-ISO 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUMV15-ISO 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUMH30-ISO PDUMH30-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMNH20HVAT1 PDUMNH20HVAT1 3.8kW 200–240V Single-Phase ATS/Monitored PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, Network Card, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMH20HVATS PDUMH20HVATS 3.8kW 200–240V Single-Phase ATS/Local Metered PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15ATS 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMNH20AT1 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMNH15AT1 1.44kW 120V Single-Phase ATS/Monitored PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)