location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U022AB-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A USB B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U022AB-010-WH Safe-IT USB 2.0 A to B Antibacterial Cable (M/M), White, 10 ft. (3.05 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U022AB-010-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260680 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 23:45:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U022AB-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A USB B White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure efficient data transfers
  • - Made with antibacterial material proven effective in inhibiting the growth of E. coli and staph
  • - Foil and braid shielding protects against EMI/RFI noise that can distort or destroy data
  • - Gold-plated connectors provide maximum conductivity and minimum data loss
  • - White jacket permits fast, easy identification in a crowded hub or computer
Guarantee: Lifetime limited
Long product name Tripp Lite U022AB-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A USB B White :
The short editorial description of Tripp Lite U022AB-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A USB B White

Safe-IT USB 2.0 A to B Antibacterial Cable (M/M), White, 10 ft. (3.05 m)
More>>>
Tripp Lite U022AB-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A USB B White:
The official marketing text of Tripp Lite U022AB-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A USB B White as supplied by the manufacturer

Durable USB-A to USB-B Cable Transfers Important Data at USB 2.0 Speeds
This USB cable (M/M) connects a printer, scanner, hub or other USB-B peripheral to the USB-A port on your computer or laptop. It transfers data at USB 2.0 speeds up to 480 Mbps for use with low-speed and high-speed devices, including multimedia applications. The cable is also backward compatible with earlier USB generations.

Provides Extra Protection Against Certain Bacteria
The molded connectors and PVC jacket are constructed using an antibacterial material that is effective in inhibiting the growth of Escherichia coli (E. coli) and Staphylococcus aureus (staph)This added protection makes this cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.

Premium Construction for Superior Performance
Manufactured with twisted 28 AWG data lines and 24 AWG power lines, the U022AB-010-WH also features foil and braid shielding that ensures reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Gold-plated connectors provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference. Integral strain relief gives the cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.

White Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The cable has a white PVC jacket, which is easy to identify quickly in a crowded computer or hub and helps prevent the cable from becoming accidentally disconnected.

Short summary description Tripp Lite U022AB-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A USB B White:
This short summary of the Tripp Lite U022AB-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A USB B White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U022AB-010-WH, 120.1" (3.05 m), USB A, USB B, USB 2.0, 0.48 Gbit/s, White

Long summary description Tripp Lite U022AB-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A USB B White:
This is an auto-generated long summary of Tripp Lite U022AB-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A USB B White based on the first three specs of the first five spec groups.

Tripp Lite U022AB-010-WH. Cable length: 120.1" (3.05 m). Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product color: White

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28/24
Connector contacts plating
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
White
Certification
REACH
Weight & dimensions
Cable length *
120.1" (3.05 m)
Cable diameter
0.177" (4.5 mm)
Packaging data
Package type
Polybag
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
3.53 oz (100 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260687
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
18" (457.2 mm)
Master (outer) case weight
2.29 lbs (1.04 kg)
Harmonized System (HS) code
84733080
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 787.4" (20 m) USB A USB B Black Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 787.4" (20 m) USB A USB B Black
(show image)
U328F-20M U328F-20M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U022AB-006-WH USB cable USB 2.0 72" (1.83 m) USB A USB B White Tripp Lite U022AB-006-WH USB cable USB 2.0 72" (1.83 m) USB A USB B White
(show image)
U022AB-006-WH U022AB-006-WH Safe-IT USB 2.0 A to B Antibacterial Cable (M/M), White, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M101-006-LMC-BK USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black Tripp Lite M101-006-LMC-BK USB cable USB 2.0 72" (1.83 m) USB A Micro-USB B Black
(show image)
M101-006-LMC-BK M101-006-LMC-BK Universal USB-A to Lightning, USB Micro-B and USB-C Sync/Charge Cable (M/3xM), MFi Certified, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U026-025 USB cable USB 2.0 300" (7.62 m) USB A Black Tripp Lite U026-025 USB cable USB 2.0 300" (7.62 m) USB A Black
(show image)
U026-025 U026-025 USB 2.0 Active Extension Repeater Cable (A M/F), 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-006-C-5A USB cable USB 2.0 72" (1.83 m) USB C Black Tripp Lite U040-006-C-5A USB cable USB 2.0 72" (1.83 m) USB C Black
(show image)
U040-006-C-5A U040-006-C-5A USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U026-15M USB cable USB 2.0 590.6" (15 m) USB A Black Tripp Lite U026-15M USB cable USB 2.0 590.6" (15 m) USB A Black
(show image)
U026-15M U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-006-DSK2 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A 2 x USB A Black Tripp Lite U324-006-DSK2 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A 2 x USB A Black
(show image)
U324-006-DSK2 U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black
(show image)
U324-006-DSK1 U324-006-DSK1 1-Port USB 3.0 SuperSpeed Desktop Extension Cable (A M/F), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black Tripp Lite U422-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 35.4" (0.9 m) USB C USB B Black
(show image)
U422-003-G2 U422-003-G2 USB-C to USB-B Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U022-006-BE USB cable USB 1.1 70.9" (1.8 m) USB A USB B Beige Tripp Lite U022-006-BE USB cable USB 1.1 70.9" (1.8 m) USB A USB B Beige
(show image)
U022-006-BE U022-006-BE USB 2.0 A to B Cable (M/M), Beige, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)