location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE8952R AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE8952R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE8952R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792012211 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:33
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN VE8952R user manual (10.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE8952R AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends AV connections from a simple point-to-point to a multi-point to multi-point setup via LAN
  • - Delivers visually lossless high-quality video up to 4K @ 30 Hz 4:4:4
  • - Daisy Chaining - Connects multiple displays through a single port
  • - Video Wall Support
Guarantee: 3 years
Long product name ATEN VE8952R AV extender AV receiver Black :
The short editorial description of ATEN VE8952R AV extender AV receiver Black

4K HDMI over IP Receiver with PoE
More>>>
ATEN VE8952R AV extender AV receiver Black:
The official marketing text of ATEN VE8952R AV extender AV receiver Black as supplied by the manufacturer

>







*If you experience issues related to your network architecture, please contact ATEN representatives for support. If you experience issues related to your network architecture, please refer VE89 Implementation guide or contact ATEN representatives for support.

Short summary description ATEN VE8952R AV extender AV receiver Black:
This short summary of the ATEN VE8952R AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE8952R, 4096 x 2160 pixels, AV receiver, 3937" (100 m), Wired, Black, HDCP

Long summary description ATEN VE8952R AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE8952R AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE8952R. Type: AV receiver, Maximum resolution: 4096 x 2160 pixels, Maximum transfer distance: 3937" (100 m). Connectivity technology: Wired, USB connector type: USB Type-A. Width: 6.54" (166 mm), Depth: 4.92" (124.9 mm), Height: 1.14" (29 mm)

Features
Type *
AV receiver
Maximum resolution *
4096 x 2160 pixels
Maximum transfer distance
3937" (100 m)
Maximum refresh rate
60 Hz
Extended display identification data (EDID)
Yes
LED indicators
Yes
HDCP
Yes
Material
Metal
Rack mounting
No
Impedance
100 Ω
Daisy chain
Yes
Product color
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
2
Number of HDMI outputs
1
USB ports quantity
2
USB connector type
USB Type-A
Ports & interfaces
RS-232 output ports
1
Audio output
1
Remote (IR) output
1
DC-in jack
Yes
Power
External power adapter
Yes
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
6.54" (166 mm)
Depth
4.92" (124.9 mm)
Height
1.14" (29 mm)
Weight
24 oz (680 g)
Brand Image Article code product Stock Price from
ATEN VE8952T AV extender AV transmitter Black ATEN VE8952T AV extender AV transmitter Black
(show image)
VE8952T VE8952T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8950T AV extender AV transmitter Black ATEN VE8950T AV extender AV transmitter Black
(show image)
VE8950T VE8950T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8950R AV extender AV receiver Black ATEN VE8950R AV extender AV receiver Black
(show image)
VE8950R VE8950R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8900T AV extender AV transmitter Black ATEN VE8900T AV extender AV transmitter Black
(show image)
VE8900T VE8900T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8900R AV extender AV receiver Black ATEN VE8900R AV extender AV receiver Black
(show image)
VE8900R VE8900R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VC880 ATEN AT-VC880
(show image)
VC880 AT-VC880 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)