location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NRFP-204SM-MINI network terminal/unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Robotic Fiber Panel System with Mini Chassis - 204 Singlemode LC Fiber Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NRFP-204SM-MINI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332257086 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-year limited warranty
Long product name Tripp Lite NRFP-204SM-MINI network terminal/unit :
The short editorial description of Tripp Lite NRFP-204SM-MINI network terminal/unit

NRFP-204SM-MINI Robotic Fiber Panel System with Mini Chassis - 204 Singlemode LC Fiber Ports
More>>>
Tripp Lite NRFP-204SM-MINI network terminal/unit:
The official marketing text of Tripp Lite NRFP-204SM-MINI network terminal/unit as supplied by the manufacturer

Automates Switching to Optimize Fiber Networks
The compact NRFP-204SM-MINI Robotic Fiber Panel System (RFPS) with mini-chassis is a 7U rack-mounted cross-connect that integrates into micro/modular data centers, containerized data centers, remote edge computing installations, small cells, testing facilities and telco access networks. It employs robotic latching and remote management to establish up to 102 LC duplex automatic physical fiber connections between switches and servers quickly and accurately without costly on-site manual intervention. Through the cutting-edge RFPS, your data center can create accurate layer 1 connections, faster responses to costly downtime and simpler, more flexible 5G fiber infrastructure.

Does in 15 Seconds What Often Takes Days
The RFPS can typically re-configure a connection in 15 seconds, as opposed to the hours or even days it often takes for on-site network engineering to arrive and resolve the issue. Two robotic arms move cables into place with speed and precision with no placement errors. RFPS automation and network-integrated software will ensure the right cables are connected to the right ports. No longer will you have to wait for network engineers to handle your physical fiber connections manually.

Makes Simple and Effective Fiber Network Management Possible
RFPS speed and automation makes the newer "any-to-all port" mesh designs in data centers more manageable. Designs like these incorporate more fiber cabling and are increasingly in use as the need for "Bandwidth on Demand" (BWoD) grows. The NRFP-204SM-MINI provides 204 ports out of the box and can be scaled to support more than 500,000 ports with less than 1 dB insertion loss. By simplifying fiber network management, you have more time to focus on higher-level technology decisions, while driving efficiencies and cutting costs.

Enhances Security
The more hands-on switching that occurs, the more your infrastructure is at risk of error or physical damage. Manual fiber connections will damage equipment over time. The RFPS latch creates connections with robotic precision that will add longevity to your infrastructure. In addition, limiting on-site management and employing software that logs an audit trail of network connections boosts regulatory compliance and reduces potential in-person health risks.

Increases Efficiency
Maximize your infrastructure’s value by performing regular reconfiguration of under-utilized or over-utilized connections. A higher rate of equipment usage means less unused cabling cluttering your environment. It also increases the efficiency of your infrastructure, meaning less capital expenses for new equipment and less operating expenses to power and manage it. The RFPS supports all current and future optical signals, regardless of bitrate or wavelength.

Gives You Extra Flexibility
Any organization that provides large-scale data services can take advantage of the flexibility the RFPS incorporates into their infrastructure. The NRFP-204SM-MINI can be configured to accommodate more than 500,000 ports, all optical signals and all network protocols. This helps you adapt to new technologies without equipment overhauls. You can plan automated network management tasks based on what fits your business needs, rather than what fits on-site engineering schedules.

Saves You Money
Flexibility translates into cost savings as well. A more efficient infrastructure has less under-utilized equipment, which means less equipment to purchase, power and maintain. The RFPS' unique automation capabilities can provide service and connectivity provisioning while ensuring significant savings on CAPEX and OPEX for network operators.

Typical Application
● Micro/modular data centers
● Remote containerized data centers
● Small cells
● Telco access networks
● Edge computing sites
● Test labs
● Colocation facilities
● Small fiber installations within a larger center

Introduction Bullets
● Uses robotic latching and remote management software to re-configure fiber connections in <1 min.
● Recommended for containerized data centers, telco networks and edge computing sites
● Helps prevent costly downtime and reduce data center congestion and cord clutter
● 204 ports can be scaled to support more than 500,000 ports with <1 dB insertion loss
● Mounts into 7U of space in EIA-standard 19 in. rack enclosures

Package Includes
● Robotic fiber panel mini-chassis
● Fiber patch panel

Short summary description Tripp Lite NRFP-204SM-MINI network terminal/unit:
This short summary of the Tripp Lite NRFP-204SM-MINI network terminal/unit data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NRFP-204SM-MINI, Black, LC, 150 W, 50 W, 0 - 40 °C, -40 - 70 °C

Long summary description Tripp Lite NRFP-204SM-MINI network terminal/unit:
This is an auto-generated long summary of Tripp Lite NRFP-204SM-MINI network terminal/unit based on the first three specs of the first five spec groups.

Tripp Lite NRFP-204SM-MINI. Product color: Black. Fiber optic connector: LC. Power consumption (max): 150 W, Power consumption (typical): 50 W. Weight: 80 lbs (36.3 kg)

Design
Product color
Black
LED indicators
Yes
Wireless LAN features
Wi-Fi *
No
Ports & interfaces
Fiber ports quantity *
204
Fiber optic connector *
LC
Power
Power consumption (max)
150 W
Power consumption (typical)
50 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
80 lbs (36.3 kg)
Packaging content
Quantity
1
Brand Image Article code product Stock Price from
Tripp Lite NRFP-204MM-MINI network terminal/unit Tripp Lite NRFP-204MM-MINI network terminal/unit
(show image)
NRFP-204MM-MINI Robotic Fiber Panel System with Mini Chassis - 204 Multimode LC Fiber Ports 0.00
(excl. VAT)
0 (incl. VAT)