location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NRFP-500MM-CP patch panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NRFP-500MM-CP Eaton Robotic Fiber Panel System - 512 Multimode LC Fiber Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NRFP-500MM-CP show
Show alternative article codes used in the online market place
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:20:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NRFP-500MM-CP patch panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Uses robotic latching and remote management software to re-configure fiber connections in <1 min.
  • - Recommended for data centers, telco centers, colocation facilities and tech test labs
  • - Helps prevent costly downtime and reduce data center congestion and cord clutter
  • - 512 ports can be configured to support nearly 500,000 ports with <1 dB insertion loss
  • - Mounts into 10U of space in EIA-standard 19 in. rack enclosure cabinets
Guarantee: 1-year limited
Long product name Tripp Lite NRFP-500MM-CP patch panel :
The short editorial description of Tripp Lite NRFP-500MM-CP patch panel

Eaton Robotic Fiber Panel System - 512 Multimode LC Fiber Ports
More>>>
Tripp Lite NRFP-500MM-CP patch panel:
The official marketing text of Tripp Lite NRFP-500MM-CP patch panel as supplied by the manufacturer

Automates Switching to Optimize Fiber Networks
The NRFP-500MM-CP Robotic Fiber Panel System (RFPS) is a 10U rack-mounted cross-connect that integrates into data centers, telco centers, colocation facilities, enterprise IT infrastructure and large technology test labs. It employs robotic latching and remote management to establish physical fiber connections between switches and servers quickly and accurately without costly on-site manual intervention. Through the cutting-edge RFPS, your data center can create accurate layer 1 connections, faster responses to costly downtime, and simpler, more flexible fiber networks.

Does in 50 Seconds What Often Takes Days
The RFPS can typically re-configure a connection in 50 seconds, as opposed to the hours or even days it often takes for on-site network engineering to arrive. Two robotic arms move cables into place with speed and precision. RFPS automation and network-integrated software will ensure the right cables are connected to the right ports. No longer will you have to wait for network engineers to handle your physical fiber connections manually.

Makes Simple and Effective Fiber Network Management Possible
RFPS speed and automation makes the newer “any-to-all port” mesh designs in data centers more manageable. Designs like these incorporate more fiber cabling, and are increasingly in use as the demand for more data and faster delivery grows. The NRFP-500MM-CP provides 512 ports out of the box and can be configured to support nearly 500,000 ports with less than 1 dB insertion loss. RFPS connections are passive and purely optical and unaffected by power outages.

Enhances Security
The more hands-on switching that occurs, the more your infrastructure is at risk of error or physical damage. Manual fiber connections will damage equipment over time. The RFPS latch creates connections with robotic precision that will add longevity to your infrastructure. In addition, limiting on-site management and employing software that logs an audit trail of network connections boosts security and regulatory compliance.

Increases Efficiency
Maximize your infrastructure’s value by performing regular reconfiguration of under-utilized or over-utilized connections. Greater efficiency means less unused cabling cluttering your environment. Increasing the efficiency of your infrastructure means less capital expenses for equipment and less operating expenses to power and manage it. The RFPS supports all current and future optical signals, regardless of bitrate or wavelength.

Gives You Extra Flexibility
Any organization that provides large-scale data services can take advantage of the flexibility the RFPS incorporates into their infrastructure. The NRFP-500MM-CP can be configured to accommodate almost 500,000 ports, singlemode and multimode fiber, all optical signals and all network protocols. This allows you to adapt to new technologies without equipment overhauls. You can plan automated network management tasks based on what fits your business needs, rather than what fits on-site engineering schedules.

Saves You Money
Flexibility translates into cost savings as well. A more efficient infrastructure has less under-utilized equipment, which means less equipment to purchase, power and maintain.

Short summary description Tripp Lite NRFP-500MM-CP patch panel:
This short summary of the Tripp Lite NRFP-500MM-CP patch panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NRFP-500MM-CP, Black, CE, 0 - 40 °C, -40 - 70 °C, 5 - 95%, 192 lbs (87.1 kg)

Long summary description Tripp Lite NRFP-500MM-CP patch panel:
This is an auto-generated long summary of Tripp Lite NRFP-500MM-CP patch panel based on the first three specs of the first five spec groups.

Tripp Lite NRFP-500MM-CP. Product color: Black, Certification: CE. Weight: 192 lbs (87.1 kg). Country of origin: Israel, Quantity per master (outer) case: 1 pc(s)

Design
Product color
Black
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
192 lbs (87.1 kg)
Logistics data
Country of origin
Israel
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)