Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Managed Web-based management
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - Switching capacity: 12.8 Gbit/s
- - Access Control List (ACL)
- - AC
Guarantee:
Limited lifetime
Long product name SMC SMC6128L2 TigerSwitch™ 10/100 Managed
:
TigerSwitch - 24-port 10/100 Managed Switch with IP Clustering and 4 Gigabit ports
The short editorial description of SMC SMC6128L2 TigerSwitch™ 10/100 Managed
TigerSwitch - 24-port 10/100 Managed Switch with IP Clustering and 4 Gigabit ports
More>>>
Short summary description SMC SMC6128L2 TigerSwitch™ 10/100 Managed:
This short summary of the SMC SMC6128L2 TigerSwitch™ 10/100 Managed data-sheet is auto-generated and uses the product title and the first six key specs.
SMC SMC6128L2 TigerSwitch™ 10/100, Managed
Long summary description SMC SMC6128L2 TigerSwitch™ 10/100 Managed:
This is an auto-generated long summary of SMC SMC6128L2 TigerSwitch™ 10/100 Managed based on the first three specs of the first five spec groups.
SMC SMC6128L2 TigerSwitch™ 10/100. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 12.8 Gbit/s