location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SMC TigerAccess SFP Gigabit Transceiver network media converter 1000 Mbit/s 50 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMC Check ‘SMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TigerAccess SFP Gigabit Transceiver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC1GSFP-SX
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘SMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 18:59:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name SMC TigerAccess SFP Gigabit Transceiver network media converter 1000 Mbit/s 50 nm :
The short editorial description of SMC TigerAccess SFP Gigabit Transceiver network media converter 1000 Mbit/s 50 nm

TigerAccess SFP Gigabit Transceiver
More>>>
Short summary description SMC TigerAccess SFP Gigabit Transceiver network media converter 1000 Mbit/s 50 nm:
This short summary of the SMC TigerAccess SFP Gigabit Transceiver network media converter 1000 Mbit/s 50 nm data-sheet is auto-generated and uses the product title and the first six key specs.

SMC TigerAccess SFP Gigabit Transceiver, 1000 Mbit/s, 1000BASE-SX, Wired, 21653.5" (550 m), 50 nm, Plug-in

Long summary description SMC TigerAccess SFP Gigabit Transceiver network media converter 1000 Mbit/s 50 nm:
This is an auto-generated long summary of SMC TigerAccess SFP Gigabit Transceiver network media converter 1000 Mbit/s 50 nm based on the first three specs of the first five spec groups.

SMC TigerAccess SFP Gigabit Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-SX. Connectivity technology: Wired. Maximum transfer distance: 21653.5" (550 m), Wavelength: 50 nm. Form factor: Plug-in, Connector(s): LC, Fiber type: SFP

Country Distributor
United Kingdom 1 distributor(s)