location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FHD-2 PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-2 Pro 250GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29410
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 GB 2.5" 5400 RPM Ultra-ATA/133
  • - Maximum data transfer rate: 480 Mbit/s
  • - Silver
Guarantee: 2 years
Long product name Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver :
The short editorial description of Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver

FHD-2 Pro 250GB
More>>>
Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver:
The official marketing text of Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver as supplied by the manufacturer

With a storage capacity of up to 250 GB, the FHD-2 PRO offers more than enough reserves to be able to access even large volumes of data without any problem when on the move, such as videos, photos, presentations or MP3 tracks. The unique SYNC function ensures data comparison and synchronization between PC’s and the FHD-2 PRO at the touch of a button.

Short summary description Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver:
This short summary of the Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-2 PRO 250GB, 250 GB, 2.5", 5400 RPM, Silver

Long summary description Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver:
This is an auto-generated long summary of Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver based on the first three specs of the first five spec groups.

Freecom FHD-2 PRO 250GB. HDD capacity: 250 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product color: Silver

Hard drive
HDD capacity *
250 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Interface
Ultra-ATA/133
Type
HDD
Storage drive average seek time
12 ms
Storage drive buffer size
8 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
Features
Product color *
Silver
Power
Bus powered *
USB
External power adapter
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 80 °C
Operating shock
175 G
Weight & dimensions
Width
3.11" (79 mm)
Weight & dimensions
Depth
5" (127 mm)
Height
0.787" (20 mm)
Weight *
6.17 oz (175 g)
Packaging data
Bundled software
Freecom SYNC Acronis True Image
Other features
USB 2.0 ports quantity
1
USB required
Yes
USB cable
USB
Average latency
7.14 ms
Hard disk transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum processor
Intel Pentium III / AMD Duron 900 MHz / PowerPC G3/G4/G5, Power Book G3/G4 / Intel Mac
Minimum RAM
256 MB
Minimum system requirements
CD-ROM
Non-operating shock
800 G
Track to track seek time
2 ms
Compatible operating systems
Windows 2000/XP/Vista, Mac OS X +
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:28
Uk has collected 5 expert reviews for Freecom FHD-2 PRO 250GB external hard drive Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-26 09:13:28
Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
Good Strong performance, Great looks...
Bad None to be found...
Bottom line Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
90%
techtree.com
Updated:
2011-09-26 09:13:28
Backup drives have traditionally been large and unattractive. But because of the rising capacities of smaller-form-factor hard drives, we have smaller external drives today that boast of the capabilities of large backup drives. The Freecom FHD-2 PRO is...
Good Slim and sleek, Sync button, good backup and sync software.
Bad Expensive, Average performance.
Bottom line We used benchmarking tools such as HDTach, HD Tune, and SiSoft Sandra Professional Business XIIc to gauge the drives performance. HDTach RW 3.0.1.0 is a low-level test that does not require the hard drive to have a file system.
60%
Cdrinfo.com
Updated:
2011-09-26 09:13:28
Freecom Technologies is the leading manufacturer of portable/mobile products, aiming to make things easier for users that want to transport their important data anywhere. Freecom users already know the wide range of storage solutions the company has t...
Good Very small, easy to carry in a pocket, Stylish aluminum cover, SYNC button to easily execute simple synchronization, 2 year warranty, Does not need external power supply, Very cool and quite while reading/writing, Complete retail package, Supports USB2.0...
Bad Average performance, Does not support firewire IEE1394 interface...
Bottom line Freecom is well known for producing innovative products to help make users lives easier. There is a large series of devices to support notebook users and their latest external hard drive, the FHD-2 Pro, comes to meet users needs when it comes to smal...
0%
v3.co.uk
Updated:
2011-09-26 09:13:28
If design is key to you this smart looking hard drive could be for you.
60%
Brand Image Article code product Stock Price from
Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0 Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0
(show image)
29916 FHD-2 Pro 300GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 160GB external hard drive 5400 RPM 2.5" USB 2.0 Freecom FHD-2 PRO 160GB external hard drive 5400 RPM 2.5" USB 2.0
(show image)
28403 FHD-2 Pro 160GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 120GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver Freecom FHD-2 PRO 2.5" Mobile Hard Drive 120GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver
(show image)
25661 FHD-2 Pro 2.5" Mobile Hard Drive 120GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 80GB external hard drive 4200 RPM 2.5" USB 2.0 Silver Freecom FHD-2 PRO 80GB external hard drive 4200 RPM 2.5" USB 2.0 Silver
(show image)
21844 FHD-2 Pro 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)