location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-2 PRO 160GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FHD-2 PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-2 Pro 160GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28403
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom FHD-2 PRO 160GB external hard drive
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 160 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
Guarantee: 2 years manufacturers warranty and unlimited helpdesk support
Long product name Freecom FHD-2 PRO 160GB external hard drive :
The short editorial description of Freecom FHD-2 PRO 160GB external hard drive

Mobile 2.5" SYNC hard drive FHD-2 Pro, USB, 160GB
More>>>
Freecom FHD-2 PRO 160GB external hard drive:
The official marketing text of Freecom FHD-2 PRO 160GB external hard drive as supplied by the manufacturer

Freecom FHD-2 PRO mobile external hard drive
- Compact, robust design for mobile computing applications
- The easiest way to add extra storage capacity to your computer
- Fast installation without rebooting
- No device ID’s or terminations to worry about
- High quality design, only 127 x 79 x 20 mm (5 x 3.1 x 0.79 inch)
- USB 2.0: available as 160, 250 and 300GB
Designed for:
- Data storage; use all your data, like business information and digital photos, videos, MP3s and all other files directly from the drive
- File sharing; share all your important data between computers and
networks
- Backup; protect all your data against calamity, human errors and virus infections
- Archiving; archive all your data and lock up drive for extra data security
- Installations; copy all your software on multiple PCs

Short summary description Freecom FHD-2 PRO 160GB external hard drive:
This short summary of the Freecom FHD-2 PRO 160GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-2 PRO 160GB, 160 GB, 2.5", 2.0, 5400 RPM

Long summary description Freecom FHD-2 PRO 160GB external hard drive:
This is an auto-generated long summary of Freecom FHD-2 PRO 160GB external hard drive based on the first three specs of the first five spec groups.

Freecom FHD-2 PRO 160GB. HDD capacity: 160 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM

Hard drive
HDD size *
2.5"
HDD capacity *
160 GB
HDD speed *
5400 RPM
Type
HDD
Storage drive average seek time
12 ms
Storage drive buffer size
8 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Power
Bus powered *
USB
External power adapter
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operational conditions
Storage temperature (T-T)
20 - 80 °C
Operating shock
175 G
Weight & dimensions
Weight *
6.17 oz (175 g)
Other features
USB 2.0 ports quantity
1
USB required
Yes
Average latency
7.14 ms
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum RAM
256 MB
Non-operating shock
800 G
Track to track seek time
2 ms
Dimensions (WxDxH)
5 x 3.11 x 0.591" (127 x 79 x 15 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:32
Uk has collected 5 expert reviews for Freecom FHD-2 PRO 160GB external hard drive and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-26 09:13:31
Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
Good Strong performance, Great looks...
Bad None to be found...
Bottom line Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
90%
techtree.com
Updated:
2011-09-26 09:13:31
Backup drives have traditionally been large and unattractive. But because of the rising capacities of smaller-form-factor hard drives, we have smaller external drives today that boast of the capabilities of large backup drives. The Freecom FHD-2 PRO is...
Good Slim and sleek, Sync button, good backup and sync software.
Bad Expensive, Average performance.
Bottom line We used benchmarking tools such as HDTach, HD Tune, and SiSoft Sandra Professional Business XIIc to gauge the drives performance. HDTach RW 3.0.1.0 is a low-level test that does not require the hard drive to have a file system.
60%
Cdrinfo.com
Updated:
2011-09-26 09:13:31
Freecom Technologies is the leading manufacturer of portable/mobile products, aiming to make things easier for users that want to transport their important data anywhere. Freecom users already know the wide range of storage solutions the company has t...
Good Very small, easy to carry in a pocket, Stylish aluminum cover, SYNC button to easily execute simple synchronization, 2 year warranty, Does not need external power supply, Very cool and quite while reading/writing, Complete retail package, Supports USB2.0...
Bad Average performance, Does not support firewire IEE1394 interface...
Bottom line Freecom is well known for producing innovative products to help make users lives easier. There is a large series of devices to support notebook users and their latest external hard drive, the FHD-2 Pro, comes to meet users needs when it comes to smal...
0%
v3.co.uk
Updated:
2011-09-26 09:13:32
If design is key to you this smart looking hard drive could be for you.
60%
Brand Image Article code product Stock Price from
Freecom FHD-2 PRO 300GB external hard drive Freecom FHD-2 PRO 300GB external hard drive
(show image)
29916 FHD-2 Pro 300GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 250GB external hard drive Silver Freecom FHD-2 PRO 250GB external hard drive Silver
(show image)
29410 FHD-2 Pro 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)