Epson logo

Epson EH-TW5820 Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217337
Info modified on:
16 Sept 2024, 15:37:38
Guarantee:
2 year
Long product name Epson EH-TW5820 Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

3LCD, 0.61", 2700 Lumen, Full HD 3D, 30" - 300", USB 2.0, HDMI, Bluetooth, 3.8 kg

Epson EH-TW5820 Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Make your home centre stage for all the action with a Full HD 1080p projector with gaming features. WIth Android TV™ you can easily stream and cast entertainment to a smart and flexible display solution. Sharp images deep blacks and smooth movement, plus great connectivity, easy set-up and alignment make this projector the ultimate choice for all home entertainment.

Big screen experience
With this Full HD 1080p home cinema projector you can create the big screen experience with images reaching up to 300 inches (762cm). It can handle the most atmospheric scenes with clearly defined shadow detail and deep blacks, while also remaining clear, sharp and smooth during high-action scenes with Detail Enhancement and Frame Interpolation. Feel completely immersed and play games as they should be played with dark gamma uplift. Increase the brightness to capture every detail and extend your resolution to 21:9 for a more enhanced gaming experience.

Bright and beautiful images

Sit back, relax and revel in the beauty of our projected displays. Our projectors incorporate a range of high-tech features that work seamlessly in the background to provide you with awe-inspiring images. Epson’s 3LCD technology, which is up to three times brighter than 1-chip DLP projectors¹, radiates exceptionally bright yet colourful images by producing an equally high White and Colour Light Output. Even in bright living rooms, this Full HD 1080p projector delivers 2,700 lumens and a 60,000:1 contrast ratio.

Expand the possibilities

Make your home centre stage for all the action and create truly unforgettable experiences for all home entertainment with Epson’s projectors. With Android TV™, you can easily stream and cast entertainment, talk to Google Assistant² and share content from your phone to a smart and flexible display solution.

Powerful speaker

Enjoy dynamic audio from the built-in 10W speaker or simply connect to a soundbar, Bluetooth speaker or headphones with Bluetooth AptX.

Long-lasting solution

Looking for a long-term, hassle-free and affordable solution for your entertainment needs? With the EH-TW5820, you could watch a film every day for up to 11 years thanks to the long-lasting lamp light source.

Flexible placement

The 1.6x zoom along with horizontal keystone correction function and lens shift, provide you with a wide range of placement options even in a limited space.

Short summary description Epson EH-TW5820 Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson EH-TW5820, 2700 ANSI lumens, 3LCD, 1080p (1920x1080), 70000:1, 16:9, 30 - 300"

Long summary description Epson EH-TW5820 Standard throw projector 2700 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson EH-TW5820. Projector brightness: 2700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 7500 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Supported 3D formats: Side by side, Top and bottom, Video processing: 10 bit, Video color modes: Cinema, Dynamic, Natural, Bright cinema. Noise level: 36 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.