location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-7D03DP-1 video cable adapter 118.1" (3 m) DisplayPort HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 m DisplayPort rev.1.4 Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D03DP-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649691 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L-7D03DP-1 video cable adapter 118.1" (3 m) DisplayPort HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Crystal-clear video up to 8K (7680 x 4320 @ 60Hz), backward compatible with 5K (5120 x 2880 @ 60Hz) and 4K (4096 x 2160 @ 120Hz) and previous generations of DP
  • - High Bit Rate 3 (HBR3) bandwidth of 32.4 Gbps
  • - Multi-Stream Transport (MST) for daisy-chaining multiple monitors
  • - Forward Error Correction
  • - Display Stream Compression (DSC)
  • - 32 uncompressed digital audio channels
  • - RoHS compliant
Long product name ATEN 2L-7D03DP-1 video cable adapter 118.1" (3 m) DisplayPort HDMI Black :
The short editorial description of ATEN 2L-7D03DP-1 video cable adapter 118.1" (3 m) DisplayPort HDMI Black

3 m DisplayPort rev.1.4 Cable
More>>>
ATEN 2L-7D03DP-1 video cable adapter 118.1" (3 m) DisplayPort HDMI Black:
The official marketing text of ATEN 2L-7D03DP-1 video cable adapter 118.1" (3 m) DisplayPort HDMI Black as supplied by the manufacturer

The ATEN DisplayPort rev.1.4 Cable supports 32.4 Gbps data rate with high-definition connectivity and advanced auxiliary channeling. It is a professional connection of your DisplayPort supported (gaming) PC, use in conjunction with ATEN DisplayPort solutions, laptop to an ultra high resolution monitor, or other DisplayPort interface devices. Our DisplayPort rev.1.4 Cable allows for up to 8K Dynamic HDR with 32 channels for high quality video and audio experience. Each connector features latches that provide a secure connection with a release button.

Short summary description ATEN 2L-7D03DP-1 video cable adapter 118.1" (3 m) DisplayPort HDMI Black:
This short summary of the ATEN 2L-7D03DP-1 video cable adapter 118.1" (3 m) DisplayPort HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-7D03DP-1, 118.1" (3 m), DisplayPort, HDMI, Male, Male, Straight

Long summary description ATEN 2L-7D03DP-1 video cable adapter 118.1" (3 m) DisplayPort HDMI Black:
This is an auto-generated long summary of ATEN 2L-7D03DP-1 video cable adapter 118.1" (3 m) DisplayPort HDMI Black based on the first three specs of the first five spec groups.

ATEN 2L-7D03DP-1. Cable length: 118.1" (3 m), Connector 1: DisplayPort, Connector 2: HDMI. Cable diameter: 0.315" (8 mm), Weight: 11.7 oz (333 g). Quantity per pack: 1 pc(s), Package width: 11.6" (295 mm), Package depth: 9.45" (240 mm). Master (outer) case net weight: 22 lbs (9.99 kg), Master (outer) case width: 12.9" (328 mm), Master (outer) case length: 15.3" (389 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable length *
118.1" (3 m)
Connector 1 *
DisplayPort
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Male
DisplayPort version
1.4
Maximum resolution
7680 x 4320 pixels
Bandwidth
32400 MB/s
Maximum refresh rate
60 Hz
Cable material
Copper
Product color
Black
Magnetically shielded
Yes
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
26
Latching connectors
Yes
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Weight & dimensions
Cable diameter
0.315" (8 mm)
Weight
11.7 oz (333 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
11.6" (295 mm)
Package depth
9.45" (240 mm)
Package weight
12.2 oz (347 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case net weight
22 lbs (9.99 kg)
Harmonized System (HS) code
84733080
Master (outer) case width
12.9" (328 mm)
Master (outer) case length
15.3" (389 mm)
Master (outer) case height
13" (330 mm)
Master (outer) case weight
26.5 lbs (12 kg)
Quantity per master (outer) case
30 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)