location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS19216 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS19216
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS19216
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011009 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 07:13:45
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS19216 user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS19216 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One USB console controls up to sixteen DisplayPort interface computers and two additional USB 3.0 peripheral devices
  • - Cascadable to two levels – controls up to 256 computers1
  • - Multi-Display feature – stack up to eight CS19216 units and display video from up to 8 monitors (dual display / triple display / quad display / multi-display)
  • - Video DynaSync™ – an exclusive ATEN technology that eliminates boot-up display problems and optimizes the resolution when switching among different sources
  • - EDID Expert™ – selects optimum EDID mode for smooth power-up and highest quality display
  • - Supports a DisplayPort or HDMI video output – allows you to choose an appropriate video output and deploy console with flexibility
  • - Superior video quality – up to 4K DCI (4096 x 2160 @ 60Hz)
  • - Built-in 2-port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates
  • - Audio enabled – full bass response provides a rich experience for 2.1 channel stereo sound
  • - Supports HD audio2
  • - Computer selection via pushbuttons, hotkeys, OSD, and RS-232 commands
  • - Independent switching of KVM and USB peripheral focus3
  • - Two-level (administrator/user) password authorization for enhanced security protection
  • - Broadcast mode – operations can be simultaneously performed on all selected computers, such as software installation and upgrading, system-wide shutdown, etc.
  • - Auto Scan Mode for monitoring all computers
  • - Console mouse port emulation/bypass feature supports most mouse drivers and multifunction mice
  • - Multilingual keyboard mapping – supports English (US), English (UK), German (GER.), German (SWISS), French, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, Traditional Chinese, and Simplified Chinese
  • - Mac/Sun keyboard support and emulation4
  • - Supports hot-plugging
  • - DisplayPort 1.2 compliant; HDCP 2.2 compliant
  • - Multiplatform support – Windows, Linux, Mac, and Sun
  • - Firmware upgradable
  • - Supports multimedia, wireless keyboards and mouse
  • - Note:
  • - 1. Cascading between CS19208 and CS19216 is available.
  • - 2. HD audio through HDMI and DisplayPort channel cannot be switched independently.
  • - 3. Independent switching is only supported under mouse emulation mode.
  • - 4. PC keyboard combinations emulate Mac/Sun keyboards; Mac/Sun keyboards work only with their own computers.
Long product name ATEN CS19216 KVM switch Rack mounting Black :
The short editorial description of ATEN CS19216 KVM switch Rack mounting Black

16-Port USB 3.0 4K DisplayPort KVM Switch
More>>>
ATEN CS19216 KVM switch Rack mounting Black:
The official marketing text of ATEN CS19216 KVM switch Rack mounting Black as supplied by the manufacturer

The ATEN CS19216 16-Port USB 3.0 4K DisplayPort KVM Switch can effectively access and control up to 16 DisplayPort computers from a single USB keyboard, USB mouse, and monitor console. With its dual interface console, users can choose between DisplayPort/HDMI video output supporting high video quality up to 4K DCI (4096 x 2160 @ 60Hz), presenting crystal-clear visuals.

To meet the needs of easy expansion and flexibility, the CS19216 can be cascaded to two levels to control up to 256 computers from a single console. Furthermore, the CS19216 supports multi-display function by stacking up to eight CS19216 units to compare and analyze information on 8 monitors at most, which substantially streamlines the working environment.

With two patented ATEN technology – Video DynaSync™ and EDID Expert™, the CS19216 can optimize display resolution, accelerate switching between ports and power up smoothly while eliminating boot-up display problems.

Besides, the CS19216 comes with a built-in USB 3.1 Gen 1 hub delivering data transfer rates up to 5 Gbps, allowing users to speed up operations and share USB peripherals instantly. For user-friendly port selection methods, the C19216 offers pushbuttons, hotkeys, RS-232 commands, and OSD with newly-designed UI, bringing effortless and intuitive operations.

To eliminate security concern, a two-level password authorization is available to enhance security protection for accessing and controlling computers. Consolidating these advantageous functionalities, the CS19216 is ideal for server room/computer room management applied in industries with requirements for high-quality images and multitasking, such as Enterprise, Government, Production, Telecom, Finance, Medical Healthcare, Industrial Automation, etc.

Short summary description ATEN CS19216 KVM switch Rack mounting Black:
This short summary of the ATEN CS19216 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS19216, 4096 x 2160 pixels, 4K Ultra HD, Rack mounting, 1U, 26.66 W, Black

Long summary description ATEN CS19216 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS19216 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS19216. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Scan interval: 255 s. Product color: Black, Rack capacity: 1U, Housing material: Metal. Power source: AC, Power consumption (typical): 26.66 W. Width: 17" (432.4 mm), Depth: 8.44" (214.3 mm), Height: 1.73" (44 mm)

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
DisplayPorts quantity
16
DisplayPort version
1.2
Console ports *
3.5mm headphone, DisplayPort, HDMI, USB A
Console USB ports quantity
2
USB hub
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
2
USB connector type
USB Type-A, USB Type-B
Serial ports quantity
1
Audio connections
Yes
Headphone outputs
18
DC-in jack
Yes
Performance
HD type *
4K Ultra HD
Maximum resolution *
4096 x 2160 pixels
Scan interval
255 s
HDCP
Yes
Hot-Plug support
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Housing material
Metal
Design
Cascadable
Yes
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Power source
AC
Power consumption (typical)
26.66 W
External power adapter
Yes
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
17" (432.4 mm)
Depth
8.44" (214.3 mm)
Height
1.73" (44 mm)
Weight
7.8 lbs (3.54 kg)
Brand Image Article code product Stock Price from
ATEN CS19208 KVM switch Rack mounting Black ATEN CS19208 KVM switch Rack mounting Black
(show image)
CS19208 CS19208 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM1284 KVM switch Rack mounting Black ATEN CM1284 KVM switch Rack mounting Black
(show image)
CM1284 CM1284 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8950T KVM switch ATEN KE8950T KVM switch
(show image)
KE8950T KE8950T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)