location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDR1327MQ monitor mount / stand 27" Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDR1327MQ Quad-Display Desktop Monitor Stand for 13” to 27” Flat-Screen Displays
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDR1327MQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332257833 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:42:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DDR1327MQ monitor mount / stand 27" Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Monitor stand with heavy-duty base remains stable on your desk during adjustment
  • - -45° to +45° tilt, -15° to +15° swivel and 360° rotation helps you find the perfect angle
  • - Durable steel construction blends into any décor and supports up to 17.6 lbs (7.9 kgs) per monitor
  • - Display cables attach to pole to reduce clutter and keep cords organized
  • - VESA compliance ensures compatibility with 75x75 and 100x100 mounting patterns
Guarantee: 5-year limited
Long product name Tripp Lite DDR1327MQ monitor mount / stand 27" Black Desk :
The short editorial description of Tripp Lite DDR1327MQ monitor mount / stand 27" Black Desk

Quad-Display Desktop Monitor Stand for 13” to 27” Flat-Screen Displays
More>>>
Tripp Lite DDR1327MQ monitor mount / stand 27" Black Desk:
The official marketing text of Tripp Lite DDR1327MQ monitor mount / stand 27" Black Desk as supplied by the manufacturer

Mounts Up to 4 Monitors on a Base
Frees up valuable workspace on your desk, table or workstation
Fits most flat-panel displays from 13 to 27 in.
Mounts adjust independently for viewing angle
Ideal for home and office use

Convenient One-Touch Adjustment
180° swivel and -45° to +45° tilt capability provides comfortable viewing
Full 360° rotation for viewing in portrait or landscape orientation

Durable Metal Construction
Each mount supports up to 17.6 lbs (7.9 kgs)
Scratch-resistant powder-coated finish blends with any décor
Mounting hardware included

VESA Compliance
Supports the following VESA mounting hole patterns: 75 x 75 mm, 75 x 100 mm, 100 x 75 mm, and 100 x 100 mm

Short summary description Tripp Lite DDR1327MQ monitor mount / stand 27" Black Desk:
This short summary of the Tripp Lite DDR1327MQ monitor mount / stand 27" Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDR1327MQ, Freestanding, 70.5 lbs (32 kg), 13", 27", 3.94 x 3.94" (100 x 100 mm), Black

Long summary description Tripp Lite DDR1327MQ monitor mount / stand 27" Black Desk:
This is an auto-generated long summary of Tripp Lite DDR1327MQ monitor mount / stand 27" Black Desk based on the first three specs of the first five spec groups.

Tripp Lite DDR1327MQ. Mounting: Freestanding, Maximum weight capacity: 70.5 lbs (32 kg), Minimum screen size: 13", Maximum screen size: 27", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Swivel angle range: -15 - 15°, Tilt angle range: -45 - 45°. Product color: Black

Mounting
Minimum screen size *
13"
Maximum weight capacity *
70.5 lbs (32 kg)
Maximum screen size *
27"
Mounting
Freestanding
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Panel mounting interface
75 x 75, 75 x 100, 100 x 100, 100 x 75
Number of displays supported *
4
Mounting type *
Desk
Ergonomics
Tilt angle range
-45 - 45°
Swivel angle range
-15 - 15°
Angle of rotation
360°
Tilt adjustment
Yes
Design
Housing material
Steel
Product color *
Black
Certification
REACH
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
31.7" (805.2 mm)
Depth
12.4" (315 mm)
Height
32.2" (817.9 mm)
Weight
16.7 lbs (7.57 kg)
Package width
13.2" (335.3 mm)
Package depth
5.4" (137.2 mm)
Package height
18.5" (469.9 mm)
Package weight
21 lbs (9.54 kg)
Packaging content
Manual
Yes
Logistics data
Master (outer) case width
12" (304.8 mm)
Master (outer) case length
14" (355.6 mm)
Master (outer) case height
20" (508 mm)
Master (outer) case weight
42.1 lbs (19.1 kg)
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332257830
Harmonized System (HS) code
85299097
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite WWSSCOS26AM monitor mount / stand Black Desk Tripp Lite WWSSCOS26AM monitor mount / stand Black Desk
(show image)
WWSSCOS26AM WWSSCOS26AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 25.6 in. (65 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite WWSSCOS40AM monitor mount / stand Black Desk Tripp Lite WWSSCOS40AM monitor mount / stand Black Desk
(show image)
WWSSCOS40AM WWSSCOS40AM Safe-IT Clamp-On Monitor Riser - Antimicrobial Protection, 39.4 in. (100 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1732SAL monitor mount / stand 32" Silver Desk Tripp Lite DDR1732SAL monitor mount / stand 32" Silver Desk
(show image)
DDR1732SAL DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1730TAL monitor mount / stand 30" Silver Desk Tripp Lite DDR1730TAL monitor mount / stand 30" Silver Desk
(show image)
DDR1730TAL DDR1730TAL Triple-Display Gas-Spring Flex-Arm Desktop Clamp and Grommet for 17” to 30” Flat-Screen Displays - USB and Audio Ports, Aluminum 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1732DAL monitor mount / stand 32" Silver Desk Tripp Lite DDR1732DAL monitor mount / stand 32" Silver Desk
(show image)
DDR1732DAL DDR1732DAL Dual-Display Gas-Arm Mount for 13” to 34” Monitors - Clamp or Grommet, USB, Audio Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1327SE monitor mount / stand 27" Black Desk Tripp Lite DDR1327SE monitor mount / stand 27" Black Desk
(show image)
DDR1327SE DDR1327SE Single-Display Desktop Monitor Stand for 13” to 27” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDV1727S monitor mount / stand 27" Black Desk Tripp Lite DDV1727S monitor mount / stand 27" Black Desk
(show image)
DDV1727S DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1732SC monitor mount / stand 32" Black Desk Tripp Lite DDR1732SC monitor mount / stand 32" Black Desk
(show image)
DDR1732SC DDR1732SC Single-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 32” Monitors 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1727DC monitor mount / stand 27" Black Desk Tripp Lite DDR1727DC monitor mount / stand 27" Black Desk
(show image)
DDR1727DC DDR1727DC Dual-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 27” Monitors 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MR1812M monitor mount / stand Black Desk Tripp Lite MR1812M monitor mount / stand Black Desk
(show image)
MR1812M MR1812M Monitor Riser for Desk, 18 x 11 in. - Height Adjustable, Metal, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)