location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust BLUETOOTH HEADSET Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLUETOOTH HEADSET
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13909
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust BLUETOOTH HEADSET Wireless :
The short editorial description of Trust BLUETOOTH HEADSET Wireless

BLUETOOTH HEADSET BT210 IN (NMS)
More>>>
Trust BLUETOOTH HEADSET Wireless:
The official marketing text of Trust BLUETOOTH HEADSET Wireless as supplied by the manufacturer

Wireless headset with Bluetooth ® wireless technology for headphone and microphone use with mobile phones and computers. For comfortable handsfree mobile phone calling, chatting, music listening, etc. Automatic detection and indication of out-of-range and low-battery status. Auto power off when Bluetooth® wireless technology link is not active to save battery life. Sturdy and ergonomic design suitable for left and right ear, no need for separate ear plugs. Rechargeable Li-Polymer battery with included power adapter.

Short summary description Trust BLUETOOTH HEADSET Wireless:
This short summary of the Trust BLUETOOTH HEADSET Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Trust BLUETOOTH HEADSET, Wireless, 0.811 oz (23 g), Headset

Long summary description Trust BLUETOOTH HEADSET Wireless:
This is an auto-generated long summary of Trust BLUETOOTH HEADSET Wireless based on the first three specs of the first five spec groups.

Trust BLUETOOTH HEADSET. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.811 oz (23 g)

Performance
Product type *
Headset
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Weight & dimensions
Weight
0.811 oz (23 g)
Other features
Compatibility
Multi
Dimensions (WxDxH)
3.15 x 0.669 x 1.34" (80 x 17 x 34 mm)
Minimum system requirements
•Bluetooth v1.1 compatible device •230 VAC