Acer logo

Acer LX.FR105.006 laptop AMD Athlon 15" 0.5 GB 60 GB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85790
Info modified on:
01 Dec 2020, 16:27:03
Short summary description Acer LX.FR105.006 laptop AMD Athlon 15" 0.5 GB 60 GB:

Acer LX.FR105.006, AMD Athlon, 1.833 GHz, 15", 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Acer LX.FR105.006 laptop AMD Athlon 15" 0.5 GB 60 GB:

Acer LX.FR105.006. Processor family: AMD Athlon, Processor frequency: 1.833 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 6.46 lbs (2.93 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.