location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHP2500/28 headphones/headset Wired Head-band Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHP2500/28
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP2500/28
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585207691 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHP2500/28 headphones/headset Wired Head-band Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 15 - 22000 Hz 32 Ω 106 dB
More>>>
Short summary description Philips SHP2500/28 headphones/headset Wired Head-band Black, Silver:
This short summary of the Philips SHP2500/28 headphones/headset Wired Head-band Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHP2500/28, Wired, 15 - 22000 Hz, Headphones, Black, Silver

Long summary description Philips SHP2500/28 headphones/headset Wired Head-band Black, Silver:
This is an auto-generated long summary of Philips SHP2500/28 headphones/headset Wired Head-band Black, Silver based on the first three specs of the first five spec groups.

Philips SHP2500/28. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 22000 Hz. Cable length: 236.2" (6 m), Product color: Black, Silver

Performance
Product type *
Headphones
Wearing style *
Head-band
Product color *
Black, Silver
Cable length
236.2" (6 m)
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
6.35 mm connector
Yes
Connector contacts plating
Chrome
Headphones
Maximum input power
500 mW
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
15 - 22000 Hz
Headphones
Impedance
32 Ω
Headphone sensitivity
106 dB
Magnet type
Ferrite
Driver unit
1.57" (4 cm)
Packaging data
Package width
8.58" (218 mm)
Package depth
4.13" (105 mm)
Package height
10" (255 mm)
Package type
Blister
Other features
Cable type
OFC
Number of products included
1 pc(s)
Plug adapter
Yes
Voice coil type
Copper
Source Testseek summary Average rating
Reviews
Updated:
2013-12-19 01:18:12
Uk has collected 3 expert reviews for Philips SHP2500/28 headphones/headset Wired Head-band Black, Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
tech2.com
Updated:
2013-12-19 01:18:11
Its just the kind of thing you need during nights, especially on weekends when the rackets died down and theres pin-drop silence. This is when you get a kick of Prozac in your system and want to watch that late-night movie, or surf the rubbish shown...
Good Six-meter long cable, Ideal price point, Good sound quality...
Bad No cable winder...
Bottom line Its just the kind of thing you need during nights, especially on weekends when the rackets died down and theres pin-drop silence. This is when you get a kick of Prozac in your system and want to watch that late-night movie, or surf the rubbish shown...
90%
techtree.com
Updated:
2013-12-19 01:18:12
I reviewed one Philips headphones set (SHP2000/97) just 2 weeks back. Todays review product -- the SHP2500/97 -- is another headphones set from Philips. Lets put it to the test.
Good Good sound, Comfortable, full sized earcups, Adjustable headband, Volume control, 6m cable...
Bad Dual wire...
Bottom line The Philips SHP2500/97 sells for around Rs.750 MRP with a 1-year warranty (you might get it for 50-100 bucks less on the street). Its a much better buy over the previously reviewed Philips headphones set. Itll even fulfill expectations of music enth...
90%
Brand Image Article code product Stock Price from
Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black
(show image)
SHP6000TV/10 TV listening headphones SHP6000TV/10