location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV listening headphones SHP6000TV/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP6000TV/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6925970709460
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:51
The date of the most recent change of the data-sheet in Icecat's system
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40-mm drivers/closed-back
  • - Over-ear
Long product name Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black :
The short editorial description of Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black

32 ohm, 100 mW, 103 dB, 40 mm, 8-24500 Hz, 262 g
More>>>
Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black:
The official marketing text of Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black as supplied by the manufacturer

Rich bass and superior comfort
with remote control
Watch TV without disturbing others, control volume with a personalizable and detachable remote with left/right controls and 5.2m cable. Over-ear, lightweight
headphones offer an incredible listening experience while keeping you comfortable.

Comfortable for long use
- Soft foam floating cushions for long wearing comfort
- Full cushioned headband provid es supreme listening comfort

Designed for convenience
- Adjust TV volume with personalizable left/right controls
- 1.0m and 5.2m cable included for both indoor and outdoor use
- 6.3mm adapter for HiFi use

The perfect TV listening experience
- 40mm neodymium speaker drivers for impactful sound
- Over-ear headphones for excellent sound isolation

1.0m and 5.2m cable included
These Philips indoor headphones come with two lengths of detachable cables, 1.0m and 5.2m, making them ideal for indoor and outdoor use.

40mm speaker drivers
40mm neodymium speaker drivers are tuned for powerful performance with strong bass reproduction and impactful sound.

6.3mm adapter included
Use the 6.3mm adapter to connect to your HiFi for enjoy high quality sound.

Control your TV's volume
The remote control keeps control of TV volume in
arm's reach. With one easy slide you can adjust or
mute the volume. Enjoy a personalized experience
with left and right volume controls.

Floating cushions
Soft foam floating cushions provide long wearing comfort and are self-adjustable to your ear for a perfect fit.

Full cushioned headband
A full cushioned headband provides supreme
listening comfort for long TV enjoyment.

Over-ear headphones
Over-ear design, creating a greater seal to provide excellent sound isolation.

Short summary description Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black:
This short summary of the Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHP6000TV/10, Wired, 8 - 24500 Hz, Music, 9.24 oz (262 g), Headphones, Black

Long summary description Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black:
This is an auto-generated long summary of Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black based on the first three specs of the first five spec groups.

Philips SHP6000TV/10. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 8 - 24500 Hz. Cable length: 204.7" (5.2 m). Weight: 9.24 oz (262 g). Product color: Black

Control your TV's volume

The remote control keeps control of TV volume in arm's reach. With one easy slide you can adjust or mute the volume. Enjoy a personalised experience with left and right volume controls.

1.0m and 5.2m cable included

These Philips indoor headphones come with two lengths of detachable cables, 1.0m and 5.2m, making them ideal for indoor and outdoor use.

6.3mm adapter included

Use the 6.3mm adapter to connect to your HiFi to enjoy high quality sound.

Over-ear headphones

Over-ear design, creating a greater seal to provide excellent sound isolation.

Floating cushions

Soft foam floating cushions provide long wearing comfort and are self-adjustable to your ear for a perfect fit.

Fully cushioned headband

A full cushioned headband provides supreme listening comfort for long TV enjoyment.

40 mm speaker drivers

40mm neodymium speaker drivers are tuned for powerful performance with strong bass reproduction and impactful sound.

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product color *
Black
Volume control
Rotary
Cable length
204.7" (5.2 m)
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
6.35 mm connector
Yes
Connector contacts plating
Chrome
Headphones
Maximum input power
100 mW
Ear coupling *
Supraaural
Acoustic system
Closed
Headphone frequency
8 - 24500 Hz
Impedance
32 Ω
Magnet type
Neodymium
Driver unit
1.57" (4 cm)
Microphone
Microphone type *
Not available
Weight & dimensions
Width
7.48" (190 mm)
Depth
3.74" (95 mm)
Height
8.27" (210 mm)
Weight
9.24 oz (262 g)
Packaging data
Package width
7.68" (195 mm)
Package depth
4.33" (110 mm)
Package height
9.65" (245 mm)
Package weight
16.9 oz (480 g)
Package type
Carton
Packaging content
Wireless receiver interface
3.5 mm
Other features
Number of products included
1 pc(s)
Type of shelf-placement
Both
Sensitivity
103 dB