location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Over ear headphones SHP2600/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Over ear headphones SHP2600/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP2600/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895921770
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2023 13:45:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Over ear headphones SHP2600/00
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Over-ear
  • - Black
Long product name Philips Over ear headphones SHP2600/00 :
The short editorial description of Philips Over ear headphones SHP2600/00

Over-ear headphone black
More>>>
Short summary description Philips Over ear headphones SHP2600/00:
This short summary of the Philips Over ear headphones SHP2600/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Over ear headphones SHP2600/00, Wired, 19 - 21000 Hz, Music, Headphones, Black

Long summary description Philips Over ear headphones SHP2600/00:
This is an auto-generated long summary of Philips Over ear headphones SHP2600/00 based on the first three specs of the first five spec groups.

Philips Over ear headphones SHP2600/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 19 - 21000 Hz. Cable length: 70.9" (1.8 m), Product color: Black

32-mm neodymium speaker drivers
32-mm neodymium speaker drivers

Powerful 32-mm neodymium speakers deliver clear, natural sound

Over-ear isolating headphones

Over-ear design provides excellent sound isolation.

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product color *
Black
Cable length
70.9" (1.8 m)
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Maximum input power
50 mW
Ear coupling *
Circumaural
Headphones
Acoustic system
Closed
Headphone frequency
19 - 21000 Hz
Impedance
24 Ω
Headphone sensitivity
103 dB
Magnet type
Neodymium
Driver unit
1.26" (3.2 cm)
Microphone
Microphone type *
Not available
Other features
Cable type
OFC
Voice coil type
Copper
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:41:36
Uk has collected 1 expert review for Philips Over ear headphones SHP2600/00 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black
(show image)
SHP6000TV/10 TV listening headphones SHP6000TV/10
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)